EN
  • EN
  • DE

TS1117BCW12 RPG

Part No TS1117BCW12 RPG
Manufacturer Taiwan Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841044-TS1117BCW12 RPG
Ultra Librarian 3D Model Ultra Librarian TS1117BCW12 RPG CAD Model

Description

The TS1117BCW12 RPG is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor. It is designed to provide a stable and regulated output voltage of 1.2V with a low dropout voltage, making it suitable for battery-powered and other sensitive applications where maintaining a consistent voltage is crucial.

Applications:

  • Post Regulation for Switching Power Supplies: Used to reduce ripple and noise from switching power supplies.
  • Battery Chargers: Regulates voltage for charging batteries in portable devices.
  • Microprocessor Power Supplies: Provides stable voltage to microprocessors and microcontrollers.
  • Power Management in Handheld Devices: Efficiently regulates voltage in smartphones, tablets, and other portable electronics.

Features:

  • Low Dropout Voltage: Operates with a small difference between input and output voltage, maximizing efficiency.
  • 1.2V Fixed Output Voltage: Provides a stable and accurate regulated output voltage.
  • Over Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Reverse Polarity Protection: Prevents damage if the input voltage is accidentally reversed.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable voltage supply, essential for sensitive electronic components.
  • High Efficiency: Low dropout voltage reduces power dissipation and improves battery life.
  • Robust Protection Features: Protects against overcurrent, over temperature, and reverse polarity.
  • Easy to Use: Requires minimal external components for operation.

Additional Details:

The TS1117BCW12 RPG is typically available in a surface-mount package (SOT-223 or similar), which allows for high-density mounting on printed circuit boards. The device is designed to operate over a wide range of temperatures, making it suitable for use in various environmental conditions. An external capacitor is typically required at the output to ensure stability and optimal transient response. Consult the manufacturer's datasheet for detailed specifications regarding input voltage range, output current capability, dropout voltage characteristics, and thermal resistance.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess