EN
  • EN
  • DE

TS1117CP18 RO

Part No TS1117CP18 RO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381005-TS1117CP18 RO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1117CP18 RO CAD Model

Description

The TS1117CP18 RO is a low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. This regulator provides a stable, regulated 1.8V output voltage from a higher input voltage, making it suitable for numerous applications requiring a consistent power supply, especially in battery-powered and portable devices.

Applications:

  • Microcontroller power supply: Regulating the voltage for stable microcontroller operation at 1.8V.
  • Portable Electronics: Powering core logic and I/O in smartphones, tablets, and other mobile devices.
  • FPGA Power: Providing a stable voltage source for Field Programmable Gate Arrays.
  • Post-Regulation: Improving the output voltage stability of switching power supplies.
  • Battery-Powered Devices: Efficiently regulating voltage in battery-operated equipment.

Features:

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Fixed Output Voltage: Delivers a precise and consistent 1.8V output.
  • Overcurrent Protection: Protects the regulator from damage caused by excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when its temperature exceeds a safe threshold.
  • Small Package Size: Allows for easy integration into compact electronic designs.

Benefits:

  • Stable Voltage Supply: Ensures reliable and consistent operation of sensitive electronic components.
  • Protection against Overload and Overheating: Increases the robustness and lifespan of the system.
  • Efficient Power Conversion: Minimizes power loss and extends battery life in portable applications.
  • Simplified Design: Easy to integrate into existing systems with minimal design complexity.
  • Cost-Effective Solution: Provides stable voltage regulation at a competitive price point.

The TS1117CP18 RO's low dropout voltage characteristic allows it to maintain a stable 1.8V output even when the input voltage approaches that level. This makes it particularly useful in battery-powered applications where the battery voltage gradually declines. Furthermore, the integrated overcurrent and thermal shutdown protection mechanisms enhance the device's and the system's reliability and safety. Its small package size enables straightforward integration into densely packed circuit boards. For comprehensive technical specifications, including the input voltage range, output current capability, and thermal resistance, refer to the product's datasheet. The TS1117CP18 RO is a dependable choice for a wide variety of voltage regulation applications requiring a stable and protected 1.8V power supply.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess