EN
  • EN
  • DE

TS1117CP33 RO

Part No TS1117CP33 RO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381008-TS1117CP33 RO
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS1117CP33 RO CAD Model

Description

The TS1117CP33 RO is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor. It's designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. The 'RO' suffix typically indicates compliance with RoHS (Restriction of Hazardous Substances) environmental regulations, ensuring it's lead-free and environmentally friendly.

Applications:

  • Motherboard power supplies
  • Graphic card power supplies
  • DVD-Video
  • CD-ROM
  • Network cards
  • Post regulators for switching power supplies

Features:

  • Low Dropout Voltage: Typically 1.2V at 1A output current.
  • Adjustable Output Voltage: Can be adjusted using external resistors (Note: this part is fixed at 3.3V but the series has adjustable options).
  • Output Current of 1A: Suitable for moderate current applications.
  • Internal Current Limit: Provides protection against overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator to prevent damage from excessive heat.
  • Reverse Battery Protection
  • Available in various packages: Such as SOT-223, TO-252, and TO-220. This specific model is in a CP package.

Benefits:

  • Stable Output Voltage: Ensures reliable operation of downstream circuitry.
  • Overcurrent Protection: Prevents damage to the regulator and load in case of short circuits or overloads.
  • Thermal Protection: Prevents overheating and ensures long-term reliability.
  • RoHS Compliant: Meets environmental regulations, making it suitable for a wide range of applications.
  • Simple to use: Requires minimal external components.

Additional Details:

The TS1117 series of LDO regulators are commonly used in various electronic devices due to their simplicity and effectiveness. The TS1117CP33 RO specifically provides a fixed 3.3V output, which is a common voltage requirement in many digital circuits and microcontrollers. The CP package is likely a SOT-223 package, which offers good thermal performance in a small footprint. The device is designed for use in applications where a regulated voltage is required and the input voltage is not much higher than the desired output voltage, improving efficiency compared to linear regulators with larger voltage drops.

Typical Specifications:

  • Output Voltage: 3.3V
  • Output Current: 1A (Maximum)
  • Dropout Voltage: 1.2V (Typical at 1A)
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOT-223 (assumed, based on CP suffix)

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess