EN
  • EN
  • DE

TS1117CP50RO

Part No TS1117CP50RO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381009-TS1117CP50RO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1117CP50RO CAD Model

Description

The TS1117CP50RO is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor. It's designed to provide a stable and regulated 5.0V output voltage from a higher input voltage. The 'RO' suffix indicates compliance with RoHS (Restriction of Hazardous Substances) environmental regulations, ensuring it's lead-free and environmentally friendly.

Applications:

  • Microcontroller power supplies
  • FPGA power supplies
  • Post regulators for switching power supplies
  • Power management in portable devices
  • Linear regulators for various electronic circuits
  • Hard disk drives

Features:

  • Low Dropout Voltage: Typically 1.2V at 1A output current.
  • Fixed Output Voltage: Provides a stable 5.0V output without the need for external resistors.
  • Output Current of 1A: Suitable for a wide range of applications.
  • Internal Current Limit: Protects against overcurrent and short circuit conditions.
  • Thermal Overload Protection: Shuts down the regulator when the temperature exceeds safe limits.
  • Reverse Battery Protection
  • Available in various packages: This specific model is in a CP package.

Benefits:

  • Stable 5.0V Output: Ensures reliable operation of connected devices.
  • Simplified Design: Fixed output voltage simplifies the design process.
  • Overcurrent and Thermal Protection: Enhances reliability and prevents damage to the regulator and load.
  • RoHS Compliant: Environmentally friendly and suitable for global markets.
  • Efficiency: Low dropout voltage enhances efficiency, especially in battery-powered applications.

Additional Details:

The TS1117CP50RO offers a cost-effective solution for generating a stable 5.0V supply in various electronic systems. It's particularly useful in applications where a higher input voltage needs to be regulated down to 5.0V with minimal voltage drop. The CP package is likely a SOT-223 package, offering a balance between thermal performance and size. This LDO regulator is commonly used as a post-regulator in switching power supplies to reduce ripple and noise and provide a clean voltage supply to sensitive loads. Furthermore, with protection features, the device enhances system robustness and reliability.

Typical Specifications:

  • Output Voltage: 5.0V
  • Output Current: 1A (Maximum)
  • Dropout Voltage: 1.2V (Typical at 1A)
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOT-223 (assumed, based on CP suffix)

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess