EN
  • EN
  • DE

TSM10P06CP

Part No TSM10P06CP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382503-TSM10P06CP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM10P06CP CAD Model

Description

The TSM10P06CP is a P-channel enhancement mode MOSFET from Taiwan Semiconductor. It's designed for applications requiring efficient power switching, particularly in low-voltage environments. The device offers a good balance between on-resistance and gate charge, making it suitable for a variety of power management circuits.

Applications:

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery management systems
  • Solid-state relays

Features:

  • P-Channel Enhancement Mode: Allows for simpler drive circuitry compared to N-channel devices in certain configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, improving overall efficiency at higher frequencies.
  • Fast Switching Speed: Enables operation at higher frequencies, crucial for modern power electronics.
  • RoHS Compliant: Ensures the device meets environmental standards.

Benefits:

  • Increased Efficiency: Low RDS(on) and Qg contribute to reduced power dissipation.
  • Simplified Design: P-channel configuration can simplify certain circuit designs.
  • Compact Size: Suitable for space-constrained applications.
  • Improved Thermal Performance: Efficient operation minimizes heat generation.
  • Reliable Operation: Designed for stable and consistent performance in various operating conditions.

Additional Details:

The TSM10P06CP typically features a surface-mount package, making it suitable for automated assembly processes. Its gate-source voltage (VGS) and drain-source voltage (VDS) are important parameters to consider during circuit design. The device's thermal resistance is also a critical factor for managing heat dissipation. Consult the datasheet for specific voltage, current, and thermal ratings, as well as package dimensions and soldering recommendations.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess