EN
  • EN
  • DE

TSM2302CX RF

Part No TSM2302CX RF
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, SINGLE, N-CHANNEL, TRENC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 382521-TSM2302CX RF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM2302CX RF CAD Model

Description

The TSM2302CX RF is an N-channel enhancement mode MOSFET manufactured by Taiwan Semiconductor, specifically designed for RF applications. It features a low gate capacitance and low on-resistance, making it suitable for high-frequency switching and amplification in RF circuits. The 'RF' designation highlights its optimization for radio frequency applications.

Applications:

  • RF Amplifiers: Used to amplify radio frequency signals in various communication systems.
  • RF Switches: Enables fast and efficient switching of RF signals.
  • Mixers: Employed in frequency conversion circuits within RF transceivers.
  • Oscillators: Used as an active component in oscillator circuits.
  • Low Noise Amplifiers (LNAs): Amplifies weak RF signals with minimal added noise.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements.
  • Low Gate Capacitance (Cgs, Cgd): Minimizes capacitive loading on RF signals.
  • Low On-Resistance (RDS(on)): Reduces power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Technology (SMT) Package: Facilitates automated assembly and reduces parasitic inductance.

Benefits:

  • Improved RF Performance: Low capacitance and resistance ensure excellent signal integrity and efficiency.
  • Increased Efficiency: Low RDS(on) minimizes power dissipation.
  • Simplified Design: N-channel configuration simplifies gate drive requirements.
  • Compact Size: Allows for integration into small RF modules.
  • Enhanced Reliability: Designed for stable and consistent performance in RF environments.

Additional Details:

The TSM2302CX RF is typically packaged in a small surface-mount package to minimize parasitic inductance and facilitate high-frequency operation. Key parameters to consider during design include gate-source voltage (VGS), drain-source voltage (VDS), operating frequency, and S-parameters. Thermal management is also important, as RF power amplifiers can generate significant heat. Refer to the datasheet for detailed specifications, including maximum ratings, thermal resistance, and recommended operating conditions. A properly designed impedance matching network is crucial for maximizing power transfer and minimizing signal reflections. Applications will often require a well-designed PCB layout to minimize parasitic effects and ensure circuit stability.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess