EN
  • EN
  • DE

TSM4946DCS RLG

Part No TSM4946DCS RLG
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, DUAL, N-CHANNEL, TRENCH,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 4.5A (Ta)
Maximum Rds On at Id,Vgs 55 mOhm @ 4.5A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 18nC @ 10V
Maximum Power Dissipation 2.4W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1114744-TSM4946DCS RLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM4946DCS RLG CAD Model

Description

The TSM4946DCS RLG is a dual N-channel power MOSFET from Taiwan Semiconductor (TSMC). It is a surface mount (SMT) device in a 8-SOP package, and is rated for a maximum voltage of 60V and a continuous drain current of 4.5A. The TSM4946DCS RLG is a high-performance MOSFET with a low on-resistance, making it ideal for a wide range of applications, including:

Power management Motor control Switching power supplies Battery protection Lighting control Industrial automation Features

High performance with a low on-resistance Fast switching speed Rugged construction Wide operating temperature range (-40°C to +125°C) Available in a variety of package options Benefits

High efficiency and power savings Reduced heat generation Increased reliability Versatility and design flexibility Applications

The TSM4946DCS RLG can be used in a wide range of applications, including:

Power supplies for computers, laptops, and other consumer electronics Motor control systems for power tools, appliances, and industrial equipment Switching power supplies for LED lighting and other lighting applications Battery protection circuits for laptops, smartphones, and other portable devices Industrial automation systems for robotics, machine tools, and other manufacturing equipment Example Applications

Here are some specific examples of applications where the TSM4946DCS RLG can be used:

In a computer power supply, the TSM4946DCS RLG can be used to switch the voltage from the AC input to the DC output. In a motor control system, the TSM4946DCS RLG can be used to control the speed and direction of a motor. In a switching power supply for LED lighting, the TSM4946DCS RLG can be used to convert the AC input voltage to the DC voltage required by the LEDs. In a battery protection circuit, the TSM4946DCS RLG can be used to prevent the battery from overcharging or over-discharging. In an industrial automation system, the TSM4946DCS RLG can be used to control the operation of a robot or other machine. Conclusion

The TSM4946DCS RLG is a high-performance dual N-channel power MOSFET from TSMC. It is a versatile device that can be used in a wide range of applications, including power management, motor control, switching power supplies, battery protection, lighting control, and industrial automation.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4978 $59.7360
285+ $0.4086 $116.4510
440+ $0.3957 $174.1080
605+ $0.3830 $231.7150
785+ $0.3702 $290.6070
1,045+ $0.3319 $346.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,816 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess