EN
  • EN
  • DE

TSM4NB60CPROG

Part No TSM4NB60CPROG
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 600V N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841110-TSM4NB60CPROG
Ultra Librarian 3D Model Ultra Librarian TSM4NB60CPROG CAD Model

Description

The TSM4NB60CPROG is an N-Channel MOSFET manufactured by Taiwan Semiconductor. It is designed for high voltage, high current applications such as power supplies, motor controls, and lighting systems. The device is characterized by a good trade-off between on-resistance and gate charge, enabling efficient and reliable operation.

Applications:

  • Power supplies (SMPS)
  • Motor control
  • LED lighting
  • High-voltage switching
  • AC-DC adapters

Features:

  • N-Channel enhancement mode
  • High voltage capability (600V)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • RoHS compliant
  • Halogen-free

Benefits:

  • Efficient operation in high voltage environments
  • Reduced power losses
  • Simplified gate drive circuitry
  • Enhanced system reliability
  • Environmentally responsible

Additional Details:

The TSM4NB60CPROG typically comes in a TO-251 or TO-252 package. Key parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The 'PROG' suffix usually indicates specific manufacturing processes or lead-free compliance. The datasheet includes comprehensive details on thermal resistance, avalanche energy, and body diode characteristics. For complete and accurate specifications, refer to the official datasheet from Taiwan Semiconductor. This MOSFET is well-suited for use in resonant converters and other advanced power supply topologies. Proper thermal management is crucial for reliable operation at high power levels. The device is designed to withstand repetitive avalanche conditions, providing an extra layer of protection. It's commonly used in applications requiring a 600V MOSFET with low on-resistance. The gate threshold voltage is also a key parameter for determining drive requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7579 $60.8211
21+ $5.5452 $116.4492
33+ $5.3719 $177.2727
45+ $5.1987 $233.9415
58+ $5.0254 $291.4732
77+ $4.5057 $346.9389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess