EN
  • EN
  • DE

ADK105BBJ226MVBF

Part No ADK105BBJ226MVBF
Manufacturer Taiyo Yuden
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816704-ADK105BBJ226MVBF
Ultra Librarian 3D Model Ultra Librarian ADK105BBJ226MVBF CAD Model

Description

The Taiyo Yuden ADK105BBJ226MVBF is a multilayer ceramic capacitor (MLCC) designed for high-frequency applications. It features a compact size, high capacitance value, and excellent electrical characteristics. This capacitor is engineered for use in a variety of electronic circuits where stable performance and low equivalent series resistance (ESR) are critical.

Applications:

  • Mobile Phones
  • Wireless Communication Devices
  • High-Frequency Circuits
  • Power Amplifiers
  • Filtering Circuits

Features:

  • High Capacitance Value: Provides a substantial capacitance value in a small form factor.
  • Low ESR: Minimizes energy losses and improves circuit efficiency.
  • High Q Factor: Offers a high-quality factor for optimal performance in resonant circuits.
  • Stable Performance: Maintains stable electrical characteristics over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Complies with RoHS regulations, ensuring environmental friendliness.

Benefits:

  • Improved Circuit Performance: Enhances the performance of high-frequency circuits.
  • Reduced Energy Losses: Minimizes energy losses, improving overall system efficiency.
  • Stable Operation: Ensures stable and reliable operation over a wide temperature range.
  • Compact Design: Saves valuable board space in densely populated circuits.
  • Easy Assembly: Streamlines the manufacturing process with its surface-mount design.

The ADK105BBJ226MVBF capacitor has a capacitance value of 22µF and a voltage rating tailored for its target applications. It exhibits low ESR and ESL (equivalent series inductance), making it suitable for high-frequency decoupling and filtering. The capacitor is constructed using high-quality ceramic materials and undergoes rigorous testing to ensure reliable performance. The small size allows for high-density placement on circuit boards, which is essential for modern electronic devices. The component’s characteristics are optimized to minimize signal distortion and ensure stable operation under varying load conditions.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess