EN
  • EN
  • DE
  • IT

AF116M157502-T

Part No AF116M157502-T
Manufacturer Taiyo Yuden
Catalog RF Antennas
Description ANTENNA GPS 1.575GHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Frequency Group UHF (1 GHz to 2 GHz)
Frequency (Center/Band) 1.575GHz
Frequency Range 1.574GHz to 1.576GHz
Antenna Type Chip
Number of Bands 1
VSWR 3
Gain 1dBi
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.063" (1.60mm)
Applications GPS
Win Source Part Number 104643-AF116M157502-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AF116M157502-T CAD Model

Description

AF116M157502-T Product Description

The AF116M157502-T is designed with the latest technology to provide unparalleled performance in modern applications. It is known for its advanced features that cater to complex electronic systems.

Applications

  • Data Processing Units
  • Advanced Robotics
  • Smart Grid Technologies
  • High-Speed Communication Networks

Features and Benefits

  • Advanced Technology: Incorporates cutting-edge innovations for superior functionality.
  • High-Speed Operation: Facilitates rapid processing speeds.
  • Enhanced Compatibility: Easily integrates with a variety of systems.
  • Reliable Durability: Offers long-term reliability under intensive use.

The AF116M157502-T is specifically designed for high-tech environments requiring state-of-the-art performance and integration.

You May Also Be Interested in

Johanson Technology Inc.
Antennas PLEASE SEE GLOBAL MFG PN: 2440AT62A0085001E
Need more? Email Us
TE Connectivity
RF ANT 433MHZ WHIP STR CAB PAN
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 868MHZ WHIP STR SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 868MHZ WHIP STR RP-SMA ML
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ DOME RP-SMA PNL MT
Need more? Email Us
Taoglas Limited
RF ANT 2.4/5.5GHZ CER PATCH PIN
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ/5.5GHZ WHIP TILT
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ DOME SLD TH 7MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.7681 $69.2172
28+ $4.7328 $132.5184
43+ $4.5849 $197.1507
59+ $4.4371 $261.7889
76+ $4.2890 $325.9640
101+ $3.8454 $388.3854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess