EN
  • EN
  • DE
  • IT

AQ1052N0S-T

Part No AQ1052N0S-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 2NH 870MA 80 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Inductance 2nH
Tolerance ±0.3nH
Current Rating 870mA
DC Resistance (DCR) 80 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -55°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.020" (0.50mm)
Win Source Part Number 054455-AQ1052N0S-T
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian AQ1052N0S-T CAD Model

Description

Product Details for AQ1052N0S-T

The AQ1052N0S-T is a high-quality electronic component that delivers dependable performance in a compact package. Its capabilities make it suitable for diverse applications, ensuring precision and efficiency.

Features and Benefits

  • Compact and durable design for versatile usage
  • Excellent thermal management for high-efficiency
  • Low electrical interference for clear operation
  • Environmentally friendly with RoHS compliance

Applications

  • Embedded systems
  • Medical devices
  • Renewable energy systems
  • Consumer electronics

The AQ1052N0S-T provides a balance of power and efficiency, perfectly tailored for embedded systems and other high-demand applications. Its durable design ensures longevity, meeting industry standards for performance and safety.

You May Also Be Interested in

Delevan
FIXED IND 22NH 1.235A 80MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 1.5UH 6.8A 8.71MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 4.7MH 340MA 3.7 OHM TH
Lowest to $2.2797
Bourns Inc.
FIXED IND 2.2UH 1.3A 80 MOHM SMD
Lowest to $0.3900
EPCOS (TDK)
FIXED IND 1MH 600MA 1.38 OHM SMD
Lowest to $0.3308
TDK Corporation
FIXED IND 4.7UH 400MA 442MOHM SM
Lowest to $0.2038
Eaton Bussmann
FIXED IND 1.5UH 23A 3.16MOHM SMD
Lowest to $2.0001
Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us
EPCOS (TDK)
FIXED IND 1UH 4.15A 38 MOHM TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3124 $66.5620
12+ $10.9231 $131.0772
19+ $10.5816 $201.0504
26+ $10.2402 $266.2452
33+ $9.8987 $326.6571
44+ $8.8754 $390.5176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess