EN
  • EN
  • DE

BK0603TS241-T

Part No BK0603TS241-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 240 OHM 0201 1LN / 240 Ohms @ 100 MHz 1 Ferrite Bead 0201 (0603 Metric) 400mA 320mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Filter Type -
Number of Lines 1
Impedance @ Frequency 240 Ohms @ 100 MHz
Current Rating (Max) 400mA
DC Resistance (DCR) (Max) 320mOhm
Ratings -
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0201 (0603 Metric)
Mounting Type Surface Mount
Height (Max) 0.013" (0.33mm)
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Standard Package 15,000 pcs
Win Source Part Number 1381592-BK0603TS241-T
Ultra Librarian 3D Model Ultra Librarian BK0603TS241-T CAD Model

Description

The BK0603TS241-T is a ferrite bead and chip designed for filtering applications from Taiyo Yuden.

  • Size: 0.024" L x 0.012" W (0.60mm x 0.30mm)
  • Maximum Current: 400mA
  • Impedance @ 100 MHz: 240 Ohms
  • DC Resistance: 320mOhm

You May Also Be Interested in

Wurth Electronics Inc
FERRITE BEAD 961 OHM RADIAL 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 163 OHM AXIAL 1LN
Need more? Email Us
Murata Electronics North America
20Ω@100MHz 1 Line Ferrite Bead 0402 3.8A 11mΩ
Lowest to $0.0117
Kemet
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 56 OHM 0402 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 80 OHM 0805 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
53Ω@100MHz 1 Line Ferrite Bead SMD,4.7x3.1mm 35A 0.6mΩ
Lowest to $0.0437
Kemet
FERRITE BEAD 75 OHM 0805 1LN
Need more? Email Us
Vishay
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess