EN
  • EN
  • DE

BK1005HS121-TV

Part No BK1005HS121-TV
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 0402 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Filter Type -
Number of Lines 1
Impedance @ Frequency 120 Ohms @ 100 MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 200mOhm
Ratings AEC-Q200
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0402 (1005 Metric)
Mounting Type Surface Mount
Height (Max) 0.022" (0.55mm)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1368986-BK1005HS121-TV
Ultra Librarian 3D Model Ultra Librarian BK1005HS121-TV CAD Model

Description

The BK1005HS121-TV ferrite bead is a high-quality electronic component from Taiyo Yuden used for filtering applications.

  • Impedance: 120 Ohms @ 100 MHz
  • Current Rating: 500mA
  • Mounting Type: Surface Mount
  • Package Size: 0402 (1005 Metric)
  • AEC-Q200 Qualified: Yes

You May Also Be Interested in

Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.1165
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0446
Murata Electronics North America
FERRITE BEAD 26 OHM 0603 1LN
Lowest to $0.0131
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0145
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.3A 0.85Ohm DCR 0402 T/R / FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0134
Murata Electronics North America
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0166
Murata Electronics North America
FERRITE BEAD 2.5 KOHM 0603 1LN
Lowest to $0.0271
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Murata Electronics North America
FERRITE BEAD 75 OHM 0603 1LN
Lowest to $0.0124

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess