EN
  • EN
  • DE

BK1005HW601-T

Part No BK1005HW601-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 600 OHM 0402 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 600 Ohm @ 100MHz
Current Rating (Max) 300mA
DC Resistance (DCR) (Max) 600 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Win Source Part Number 049581-BK1005HW601-T
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian BK1005HW601-T CAD Model

Description

Product Overview for BK1005HW601-T

The BK1005HW601-T is a highly efficient electronic component designed to meet diverse applications in modern technology. Known for its reliability, this component is an ideal choice for engineers and developers looking to enhance the performance of their projects.

Applications

  • High-frequency communication systems
  • Consumer electronics
  • Automotive electronic modules
  • Industrial automation controls

Features and Benefits

  • Compact Size: The small form factor allows easy integration into compact PCBs, enabling more efficient use of board space.
  • High Stability: Provides stable performance across a wide range of frequencies, ensuring reliability in critical applications.
  • Low Power Loss: Designed to minimize energy loss, contributing to energy-efficient end products.
  • Versatile Use: Suitable for various applications, offering broad compatibility with existing devices.

Additional Details

This component is manufactured to withstand harsh environmental conditions, ensuring long-lasting performance and durability. It supports a wide range of temperatures, making it suitable for use in various climatic conditions.

You May Also Be Interested in

Pulse
FERRITE BEAD 120 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 70 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 600 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 70 OHM 1812 1LN
Need more? Email Us
Pulse
FERRITE BEAD 100 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess