EN
  • EN
  • DE

BBPY00453215700Y00

Part No BBPY00453215700Y00
Manufacturer Pulse
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 70 OHM 1812 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 70 Ohms @ 100 MHz
Current Rating (Max) 6A
DC Resistance (DCR) (Max) 30mOhm
Operating Temperature -55°C ~ 125°C
Package / Case 1812 (4532 Metric)
Mounting Type Surface Mount
Height (Max) 0.067" (1.70mm)
Size / Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Features -;5;9;7;10;8;3;4;2;1;535;5433;3475;118;4713;4161;2457;197;283;495;1934;1779;2639;3526;399;2019;240;5262;2997;490;4988;10;553;1276;3442;595;738;4816;587;445;17;1712;264;2577;541;1292;732;2840;818;0;93141;91606;91607;103860;6355;352;102641;7790;358;3725;13878;100045;100046;100047;29113;535;102642;4293;102620;40817;13763;40818;40819;40820;13764;9980;101625;101626;101629;101627;101628;101623;101624;1549;13256;51029;119780;119781;114083;32866;51031;51030;118509;42658;52725;106676;109047;106675;113627;109048;109049;109050;109051;127301;127300;127302;42659;50974;51032;53;36250;92194;101617;101616;92192;92195;92196;92189;96210;92193;92190;124315;124334;124316;108210;108209;3932;58128;3937;59223;118475;56904;115978;115067;60151;60152;92198;113369;115979;115980;60153;92199;115981;108492;108493;89751;50975;50976;20726;50977;52144;50978;99425;131200;48329;110064;110060;110067;110065;47709;38059;38061;38063;38065;38067;38068;38050;59263;38051;38052;38053;38054;38055;38060;38062;38064;38066;38057;38056;38058;98380;99387;99385;99386;107543;1245;1241;124317;40824;10001;40825;10002;10004;40826;40827;10003;40828;28125;28126;28127;9981;9983;84546;48713;66138;115983;56297;10996;81085;9985;9986;9990;56296;9996;9999;10000;51160;48711;51025;91038;63547;1430;10006;1265;497;1264;1233;2116;4129;92539;109800;124204;124205;124206;109798;109799;109797;176;1237;82855;83414;82835;83416;90717;90713;90716;90718;82854;83413;90715;82853;90714;82836;83415;83417;88317;91039;118933;109921;110058;110068;109928;109904;109939;110061;110069;110062;110070;29;48710;48709;15907;110059;110057;110066;110063;1240;31711;1733;125902;1244;28234;28235;28236;28237;28238;28239;28240;28241;28242;58189;58190;104589;104590;104591;43709;104592;1243;104118;104119;104593;104594;104595;104596;19050;54854;115895;115887;103294;103298;74241;99609;99610;99611;115424;115425;115426;85455;85454;85447;85450;85449;85448;85452;85453;16887;16888;108449;123147;119132;94837;94836;124346;84371;1242;103292;1506;50979;60042;91976;50980;1507;50981;56943;60876;50982;50983;16889;16890;1551;76950;113921;59224;5876;2060;10008;1234;1235;64967;10009;10010;118366;77459;3745;51612;57943;69167;50972;4369;24145;24144;93437;30912;24143;31742;22751;39216;50973;120131;4392;123503;123504;123501;123502;35532;35534;35535;35533;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;768755;338630;389223;389456;402741;1;2;3;4;5;8;0 Ohms @ 100 MHz;30 mOhms @ 100 MHz;220 mOhms @ 100 MHz;1 Ohms @ 100 MHz;2 Ohms @ 1 MHz;2 Ohms @ 100 MHz;2.9 Ohms @ 1 MHz;3 Ohms @ 100 MHz;3.3 Ohms @ 1 MHz;3.6 Ohms @ 1 MHz;4 Ohms @ 1 MHz;4.5 Ohms @ 1 MHz;5 Ohms @ 1 MHz;5 Ohms @ 100 MHz;6 Ohms @ 100 MHz;6.7 Ohms @ 1 MHz;6.8 Ohms @ 1 MHz;7 Ohms @ 100 MHz;7.4 Ohms @ 1 MHz;7.5 Ohms @ 100 MHz;7.6 Ohms @ 1 MHz;8 Ohms @ 100 MHz;8.4 Ohms @ 1 MHz;8.5 Ohms @ 100 MHz;9 Ohms @ 1 MHz;9 Ohms @ 100 MHz;9.8 Ohms @ 1 MHz;10 Ohms @ 1 MHz;10 Ohms @ 100 MHz;11 Ohms @ 100 MHz;12 Ohms @ 1 MHz;12 Ohms @ 2 MHz;12 Ohms @ 100 MHz;12 Ohms @ 900 MHz;14 Ohms @ 1 MHz;15 Ohms @ 1 MHz;15 Ohms @ 10 MHz;15 Ohms @ 100 MHz;16 Ohms @ 100 MHz;17 Ohms @ 1 MHz;17 Ohms @ 100 MHz;18 Ohms @ 2 MHz;18 Ohms @ 100 MHz;19 Ohms @ 1 MHz;19 Ohms @ 100 MHz;20 Ohms @ 10 MHz;20 Ohms @ 100 MHz;21 Ohms @ 1 MHz;21 Ohms @ 100 MHz;22 Ohms @ 1 MHz;22 Ohms @ 100 MHz;23 Ohms @ 100 MHz;25 Ohms @ 100 MHz;26 Ohms @ 100 MHz;27 Ohms @ 2 MHz;27 Ohms @ 100 MHz;28 Ohms @ 100 MHz;30 Ohms @ 10 MHz;30 Ohms @ 100 MHz;31 Ohms @ 1 MHz;31 Ohms @ 100 MHz;32 Ohms @ 1 MHz;32 Ohms @ 100 MHz;33 Ohms @ 1 MHz;33 Ohms @ 100 MHz;34 Ohms @ 100 MHz;35 Ohms @ 50 MHz;35 Ohms @ 100 MHz;36 Ohms @ 100 MHz;37 Ohms @ 100 MHz;38 Ohms @ 100 MHz;39 Ohms @ 100 MHz;40 Ohms @ 10 MH
Ultra Librarian 3D Model Ultra Librarian BBPY00453215700Y00 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 480 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 60 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 50 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 22 OHM 0201 1LN
Need more? Email Us
Pulse
FERRITE BEAD 22 OHM 0805 1LN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess