EN
  • EN
  • DE

BK1005HW680-T

Part No BK1005HW680-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 68 OHM 0402 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 68 Ohms @ 100 MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 170mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0402 (1005 Metric)
Mounting Type Surface Mount
Height (Max) 0.022" (0.55mm)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 570882-BK1005HW680-T
Ultra Librarian 3D Model Ultra Librarian BK1005HW680-T CAD Model

Description

The BK1005HW680-T is a ferrite bead and chip filter from the BK series by Taiyo Yuden.

  • Series: BK
  • Package: Tape & Reel
  • Standard Package: 10,000 pcs
  • Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • Height: 0.022" (0.55mm)
  • Current Rating: 500mA
  • DC Resistance (DCR): 170mOhm
  • Impedance: 68 Ohms @ 100 MHz
  • Applications: EMI Filtering (e.g., Mobile Devices, Computers, Communication Equipment)
  • Status: Obsolete

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE BEAD 358 OHM 10THD 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 565 OHM 2SMD 1LN
Need more? Email Us
Murata Electronics North America
20Ω@100MHz 1 Line Ferrite Bead 0402 3.8A 11mΩ
Lowest to $0.0117
TAI-TECH Advanced Electronics
53Ω@100MHz 1 Line Ferrite Bead SMD,4.7x3.1mm 35A 0.6mΩ
Lowest to $0.0437
Wurth Electronics Inc
FERRITE BEAD 140 OHM 0603 1LN
Need more? Email Us
Vishay
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 56 OHM 0402 1LN
Need more? Email Us
Kemet
FERRITE BEAD 75 OHM 0805 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 170 OHM RADIAL 1LN
Lowest to $2.2310

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3,035+ $0.0191 $57.9685
7,355+ $0.0157 $115.4735
11,365+ $0.0152 $172.7480
15,750+ $0.0147 $231.5250
20,330+ $0.0142 $288.6860
27,275+ $0.0127 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess