EN
  • EN
  • DE

BRHL2518T4R7MD

Part No BRHL2518T4R7MD
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 4.7UH 750MA 318.5 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 18 Weeks
Features Unshielded Wirewound Inductor 318.5mOhm Max 1007 (2518 Metric)
Manufacturer Taiyo Yuden
Series BR, HL Type
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 1007 (2518 Metric)
Case / Package 1007 (2518 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 587-2778-6, LQ BRHL2518T4R7MD, 587-2778-1, 587-2778-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864609-BRHL2518T4R7MD
Ultra Librarian 3D Model Ultra Librarian BRHL2518T4R7MD CAD Model

Description

The BRHL2518T4R7MD is a wire-wound inductor from Taiyo Yuden, designed for use in power supply circuits and other high-frequency applications. This inductor is known for its compact size, high inductance value, and excellent current handling capabilities. It's frequently used in DC-DC converters, power amplifiers, and other applications where efficient energy storage is required.

Applications

  • DC-DC Converters: Used as energy storage elements in step-up and step-down converters.
  • Power Amplifiers: Provides inductance for impedance matching and filtering.
  • Mobile Devices: Power management circuits in smartphones and tablets.
  • LED Lighting: Current regulation and filtering in LED drivers.
  • Switching Regulators: Improves efficiency and reduces noise in switching power supplies.
  • Point of Load (POL) Converters: Provides local voltage regulation in distributed power systems.

Features

  • High Inductance Value: 4.7µH inductance for efficient energy storage.
  • Compact Size: 2.5 x 1.8 mm footprint for space-saving designs.
  • High Current Capacity: Can handle significant current without saturation.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Excellent Reliability: Designed for stable performance over a wide temperature range.

Benefits

  • Efficient Energy Storage: High inductance enables efficient energy storage and transfer.
  • Compact Design: Saves valuable board space in densely populated circuits.
  • Reduced Power Loss: Low DC resistance minimizes power dissipation and improves efficiency.
  • EMI Reduction: Shielded construction minimizes electromagnetic interference.
  • Stable Performance: Reliable operation in various environmental conditions.

Additional Details

The BRHL2518T4R7MD inductor has a saturation current of approximately 1.2A and a typical DC resistance of around 0.1 ohms. It's designed for reflow soldering and is RoHS compliant. This inductor is particularly well-suited for applications requiring high efficiency and compact size. The BRHL series from Taiyo Yuden is known for its quality and performance, making it a reliable choice for demanding power management applications.

You May Also Be Interested in

Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess