EN
  • EN
  • DE

CB2016T330K

Part No CB2016T330K
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description Wire-wound Chip Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Series CB
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 33μH
Tolerance ±10%
Current Rating 270mA
Current - Saturation 130mA
Shielding Unshielded
DC Resistance (DCR) 2.21 Ohm Max
Frequency - Self Resonant 14MHz
Operating Temperature Range -40°C ~ 105°C
Test Frequency 2.52MHz
Mounting SMD
Package 0806 (2016 Metric)
Manufacturer Package 0806 (2016 Metric)
Size 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Win Source Part Number 1159263-CB2016T330K
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Limited
Family Name CB
Introduction Date February 10, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian CB2016T330K CAD Model

Description

The Taiyo Yuden CB2016T330K is a wirewound inductor with an inductance of 33μH and a current rating of 270mA. The manufacturer is Taiyo Yuden.

  • Inductance: 33μH
  • Current Rating: 270mA
  • Tolerance: ±10%
  • Shielded: Yes
  • Core Material: Ferrite
  • Current - Saturation: 130mA
  • Frequency - Self Resonant: 14MHz
  • Test Frequency: 2.52MHz
  • Package: 0806 (2016 Metric)
  • Temperature Range: -40°C ~ 105°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1194 $57.9090
1,180+ $0.0981 $115.7580
1,825+ $0.0949 $173.1925
2,515+ $0.0919 $231.1285
3,255+ $0.0889 $289.3695
4,350+ $0.0797 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess