EN
  • EN
  • DE

CBC2518T220K

Part No CBC2518T220K
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 22UH 460MA 1.001OHM SM / 22 µH Unshielded Drum Core, Wirewound Inductor 460 mA 1.001Ohm Max 1007 (2518 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Taiyo Yuden
Packaging Reel - TR
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 22 µH
Tolerance ±10%
Current Rating (Amps) 460 mA
Current - Saturation (Isat) 320mA
Shielding Unshielded
DC Resistance (DCR) 1.001Ohm Max
Frequency - Self Resonant 19MHz
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 2.52 MHz
Mounting Surface Mount
Case / Package 1007 (2518 Metric)
Supplier Device Package 1007 (2518 Metric)
Size / Dimension 0.098" L x 0.071" W (2.50mm x 1.80mm)
Height - Seated (Max) 0.079" (2.00mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 587-3056-1,LQ CB C2518T220K,587-3056-2,587-3056-6
Standard Package 2,000
Win Source Part Number 1327503-CBC2518T220K
Ultra Librarian 3D Model Ultra Librarian CBC2518T220K CAD Model

Description

The CBC2518T220K is a 22µH ±10% SMD (Surface Mount Device) wire-wound inductor from Taiyo Yuden. This inductor is designed for use in power supplies, RF circuits, and other applications where inductance is required for filtering, energy storage, or impedance matching. It offers compact size and reliable performance within a specified operating temperature range.

Applications

  • DC-DC converters
  • Power supplies
  • RF circuits
  • EMI filtering
  • Impedance matching

Features

  • Inductance: 22 µH (Microhenries)
  • Tolerance: ±10%
  • Mounting Type: Surface Mount Device (SMD)
  • Case Size: 2518 (2.5mm x 1.8mm)
  • DC Resistance (DCR): Typically around 0.2 Ohms (Consult datasheet for exact value)
  • Self-Resonant Frequency (SRF): Typically in the MHz range (Consult datasheet for exact value)
  • Rated Current: (Consult datasheet for exact value, typically in the hundreds of mA)

Benefits

  • Compact Size: Small footprint makes it suitable for space-constrained applications.
  • Precise Inductance: Provides a specific inductance value with a tolerance of ±10%.
  • Reliable Performance: Taiyo Yuden is a reputable manufacturer known for high-quality components.
  • Suitable for SMD Assembly: Designed for automated surface mount assembly processes.
  • Versatile Application: Can be used in various electronic circuits requiring inductance.

Additional Details

The CBC2518T220K inductor is constructed with a wire-wound coil on a ferrite core. Its operating temperature range typically spans from -40°C to +125°C, making it suitable for a wide range of environments. The specific rated current and self-resonant frequency will depend on the exact specifications as detailed in the Taiyo Yuden datasheet for this part number. Consult the datasheet for detailed performance characteristics and application recommendations. This inductor is commonly used in power management circuits within mobile devices and other compact electronic equipment.

You May Also Be Interested in

Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1769 $58.3770
795+ $0.1453 $115.5135
1,235+ $0.1407 $173.7645
1,700+ $0.1362 $231.5400
2,195+ $0.1317 $289.0815
2,940+ $0.1180 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,954 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess