EN
  • EN
  • DE

CBMF1608T220M

Part No CBMF1608T220M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description Inductor Power Chip Wirewound 22uH 20% 2.52MHz Ferrite 0.23A 1.3Ohm DCR 0603 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Composition Wirewound
Core Material Ferrite
Current Rating 70 mA
DC Current 230 mA
DC Resistance (DCR) 1.3 Ω
Depth 1 mm
Halogen Free Halogen Free
Height 1 mm
Inductance 22 µH
Lead Free Yes
Length 1.8 mm
Max DC Current 70 mA
Max Length 1.8 mm
Maximum Operating Temperature 105 °C
Max Saturation Current 70 mA
Max Temperature Rise Current 230 mA
Max Width 1 mm
Military Standard Not
Min Length 1.4 mm
Min Operating Temperature -40 °C
Min Width 600 µm
Packaging Tape and Reel
Radiation Hardening No
RMS Current (Irms) 230 mA
RoHS Compliant
Saturation Current 70 mA
Self Resonant Frequency 16 MHz
Series Resistance 1.3 Ω
Test Frequency 2.52 MHz
Tolerance 20 %
Win Source Part Number 979614-CBMF1608T220M
Categories Fixed Inductors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CBMF1608T220M CAD Model

Description

The CBMF1608T220M is a fixed inductor from Taiyo Yuden.

  • Product: CBMF1608T220M
  • Manufacturer: Taiyo Yuden
  • Type: Fixed Inductor
  • Composition: Wirewound
  • Core Material: Ferrite
  • Inductance: 22 µH
  • Current Rating: 70 mA
  • Tolerance: 20%
  • DC Resistance (DCR): 1.3 Ω
  • Halogen-Free: Yes
  • Case/Package: 0603
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C
  • Height: 1 mm
  • Length: 1.8 mm
  • Depth: 1 mm
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0430 $57.8350
3,270+ $0.0353 $115.4310
5,070+ $0.0342 $173.3940
6,970+ $0.0332 $231.4040
9,030+ $0.0320 $288.9600
12,100+ $0.0286 $346.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,168 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess