EN
  • EN
  • DE

CEJMK316BJ106KL-T

Part No CEJMK316BJ106KL-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description Cap Mlcc 1206 6.3V X7R 10UF10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003553-CEJMK316BJ106KL-T
Categories Ceramic Capacitors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CEJMK316BJ106KL-T CAD Model

Description

The CEJMK316BJ106KL-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It's designed for general-purpose applications requiring a stable and reliable capacitive element. MLCCs are widely used in electronic circuits due to their small size, high capacitance values, and excellent performance characteristics.

Applications

  • Bypass Capacitors in Power Supplies
  • Decoupling Capacitors in Digital Circuits
  • Smoothing Capacitors in Analog Circuits
  • Filtering Applications
  • Resonant Circuits

Features

  • High Capacitance Value: 10µF
  • Voltage Rating: 16V
  • Case Size: 1206 (3216 Metric)
  • Temperature Coefficient: X5R
  • Operating Temperature Range: -55°C to +85°C
  • RoHS Compliant
  • High Reliability
  • Small Size

Benefits

  • Effective decoupling and bypassing, reducing noise and voltage fluctuations in electronic circuits.
  • Stable performance over a wide temperature range due to the X5R dielectric.
  • Space-saving design allows for higher component density on PCBs.
  • Long-term reliability ensures consistent performance over the product's lifespan.
  • Compliant with environmental regulations, minimizing the impact on the environment.

Additional Details

The CEJMK316BJ106KL-T features an X5R dielectric, which provides a good balance between capacitance stability and size. The 1206 case size is a standard size, offering a good compromise between size and performance. The capacitor is suitable for reflow soldering processes. Its construction allows for low equivalent series resistance (ESR) and low equivalent series inductance (ESL), making it effective in high-frequency applications. Its stable capacitance over temperature and voltage make it a reliable choice for various applications in consumer electronics, industrial equipment, and automotive systems.

Specifications:

  • Capacitance: 10 µF
  • Voltage: 16 V
  • Tolerance: 10%
  • Temperature Coefficient: X5R
  • Case Size: 1206 (3.2mm x 1.6mm)
  • Termination: SMD/SMT

You May Also Be Interested in

TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess