EN
  • EN
  • DE

CELMK107BJ106MALTD

Part No CELMK107BJ106MALTD
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820324-CELMK107BJ106MALTD
Ultra Librarian 3D Model Ultra Librarian CELMK107BJ106MALTD CAD Model

Description

The CELMK107BJ106MALTD is a multilayer ceramic capacitor (MLCC) from Taiyo Yuden designed for various electronic applications. It provides stable capacitance and is suitable for filtering, decoupling, and bypass circuits. Its characteristics make it ideal for applications where reliability and consistent performance are required.

Applications

  • Decoupling Applications: Used to decouple noise from power supplies in digital circuits, ensuring stable operation.
  • Filtering Circuits: Filters out unwanted signals or noise in electronic circuits.
  • Bypass Applications: Provides a low impedance path for high-frequency signals to ground.
  • General-Purpose Applications: Used in a wide range of electronic devices requiring stable capacitance.
  • Consumer Electronics: Commonly found in smartphones, tablets, and other portable devices.

Features

  • Multilayer Ceramic Capacitor (MLCC): Offers high capacitance in a small form factor.
  • High Capacitance Value: 10µF capacitance suitable for effective decoupling and filtering.
  • Voltage Rating: Designed to operate at a specific voltage; refer to the datasheet for exact specifications (e.g., 6.3V, 10V, 16V).
  • Temperature Stability: Maintains stable capacitance over a wide temperature range.
  • Compact Size: Allows for dense circuit board layouts and miniaturization of devices.

Benefits

  • Improved Noise Immunity: Reduces noise in electronic circuits, improving signal integrity.
  • Reliable Performance: Provides consistent and stable capacitance under various operating conditions.
  • Space Saving: Compact size allows for smaller and more efficient circuit designs.
  • Long Lifespan: Ceramic capacitors are known for their long lifespan and high reliability.

Additional Details

The CELMK107BJ106MALTD typically comes in a standard case size (e.g., 0603, 0805). It is RoHS compliant, meaning it meets environmental standards for lead-free components. The dielectric material is often X5R or X7R, which defines its temperature coefficient. Always consult the manufacturer's datasheet for complete specifications, including voltage rating, temperature characteristics, and tolerance. The suffix "-TD" may indicate tape and reel packaging for automated assembly. Proper handling and soldering techniques should be followed to ensure optimal performance and reliability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1820 $58.2400
775+ $0.1495 $115.8625
1,200+ $0.1448 $173.7600
1,650+ $0.1401 $231.1650
2,135+ $0.1354 $289.0790
2,855+ $0.1214 $346.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess