EN
  • EN
  • DE

EMK063BJ472KP-F

Part No EMK063BJ472KP-F
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 4700PF 16V X5R 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 26 Weeks
Features ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Manufacturer Taiyo Yuden
Series M
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, MLCC
Package 0201 (0603 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number , 587-1179-1, 587-1179-1-ND, 587-1179-2-ND, 587-EMK063BJ472KP-FCT, 587-EMK063BJ472KP-FDKR, EMK063BJ472KPF, 587-EMK063BJ472KP-FTR, RM EMK063 BJ472KP-F, RM EMK063 BJ472KP-F, 587-1179-2
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918067-EMK063BJ472KP-F
Ultra Librarian 3D Model Ultra Librarian EMK063BJ472KP-F CAD Model

Description

The EMK063BJ472KP-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications in electronic circuits where stable capacitance and small size are required. MLCCs are known for their reliability and performance characteristics, making them suitable for a wide range of applications.

Applications

  • Bypass capacitors in digital circuits
  • Decoupling capacitors in power supplies
  • Filtering capacitors in analog circuits
  • Timing circuits
  • Resonant circuits

Features

  • Small size (0201 package): Allows for high-density board layouts.
  • High capacitance value (4.7nF): Suitable for a variety of applications.
  • X5R dielectric: Provides stable capacitance over temperature and voltage.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Excellent reliability: Ensures long-term performance in demanding applications.

Benefits

  • Space saving: Small size enables compact designs.
  • Stable performance: X5R dielectric ensures consistent capacitance.
  • Reduced noise: Effective decoupling and filtering.
  • Long lifespan: High reliability minimizes failures.
  • Environmentally friendly: RoHS compliance reduces environmental impact.

Additional Details

The EMK063BJ472KP-F has a capacitance value of 4.7 nF (4700 pF) with a tolerance of ±10%. It has a voltage rating of 16 VDC. The X5R dielectric provides a capacitance variation of ±15% over a temperature range of -55°C to +85°C. The 0201 package size measures 0.6 mm x 0.3 mm. It is designed for reflow soldering and is suitable for automated assembly processes. Typical applications include mobile phones, laptops, and other portable electronic devices. The low equivalent series resistance (ESR) of the capacitor contributes to its excellent high-frequency performance. The capacitor is non-polarized, making it easy to use in various circuit configurations.

You May Also Be Interested in

TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7,940+ $0.0073 $57.9620
19,235+ $0.0060 $115.4100
29,415+ $0.0059 $173.5485
40,820+ $0.0057 $232.6740
53,195+ $0.0055 $292.5725
71,430+ $0.0049 $350.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,880 pieces
MOQ: 7940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess