EN
  • EN
  • DE

F5KY878M0B4ND-Z

Part No F5KY878M0B4ND-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 878MHZ CDMA2000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency - Center 878MHz
Bandwidth 32MHz
Insertion Loss 2.1dB
Applications Cellular, CDMA
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
Win Source Part Number 1037416-F5KY878M0B4ND-Z
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian F5KY878M0B4ND-Z CAD Model

Description

The Taiyo Yuden 1037416-F5KY878M0B4ND-Z is a cellular CDMA filter designed for SMD (SMT) mounting.

  • Type: Cellular CDMA Filter
  • Mounting Type: SMD (SMT)
  • Insertion Loss: 2.1dB
  • Bandwidth: 32MHz
  • Frequency Center: 878MHz
  • Height: 0.020" (0.50mm)
  • Dimensions: 0.055" L x 0.039" W (1.40mm x 1.00mm)
  • Packaging: Reel - TR
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess