EN
  • EN
  • DE

LTC4283HUHF#PBF

Part No LTC4283HUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 38QFN / Hot Swap Controller 1 Channel General Purpose 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 10.8V ~ 12V
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 2.5 mA
Mounting Surface Mount
Case / Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4283
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4283HUHF#PBF
Standard Package 52
Win Source Part Number 1320413-LTC4283HUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4283HUHF#PBF CAD Model

Description

Analog Devices Inc. LTC4283HUHF#PBF Product Overview

The LTC4283HUHF#PBF from Analog Devices Inc. is a sophisticated integrated circuit designed for advanced power management in a variety of applications. This hot swap controller with I²C compatible monitoring allows for safe board insertion and removal from a live backplane. It is housed in a compact 38-lead 5x7mm QFN package, offering a space-saving solution for dense circuit boards.

Key Features

  • Integrated Hot Swap Controller: Enables electronic circuit boards to be inserted into live systems without causing disruption or damage.
  • Current Monitoring: The LTC4283HUHF#PBF features precise current monitoring which is essential for managing power supply reliability and efficiency.
  • I²C Interface: It includes an I²C-compatible interface that allows for communication with microcontrollers or processors to provide real-time monitoring data.
  • Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold to suit specific application requirements, enhancing system safety.
  • Wide Operating Voltage Range: It operates over a wide range of input voltages, making it versatile for different power systems.
  • High Temperature Operation: The device is specified for operation from -40°C to 125°C, ensuring reliability in harsh environments.

Applications

The LTC4283HUHF#PBF is ideal for use in data centers, telecom infrastructure, and industrial systems where power management and protection are critical. It can also be applied in server and storage systems, network routers and switches, and base station power supplies.

Reliability and Performance

As with all Analog Devices Inc. products, the LTC4283HUHF#PBF is manufactured to high standards, ensuring reliable performance under varying conditions. The device's combination of hot swap control, precise monitoring, and robust communication features make it a top choice for designers seeking to enhance the safety and efficiency of their power management systems.

Ordering Information

The product is available with the part number LTC4283HUHF#PBF, indicating it is provided in a RoHS-compliant, 38-lead plastic QFN package. For detailed specifications, sample requests, and ordering information, interested parties should visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6930 $53.8510
16+ $6.3123 $100.9968
25+ $6.1150 $152.8750
34+ $5.9177 $201.2018
44+ $5.7205 $251.7020
59+ $5.1287 $302.5933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess