EN
  • EN
  • DE

F6HP2G593AP20-Z

Part No F6HP2G593AP20-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FBAR FILTER 2016 CSSD B41 SE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Status Active
Frequency - Center 2.593GHz
Bandwidth 4MHz
Insertion Loss 2.9dB
Applications SCDMA, LTE
Mounting SMD (SMT)
Height (Max) 0.024" (0.60mm)
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Win Source Part Number 1037428-F6HP2G593AP20-Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
ECCN EAR99
Estimated EOL Date Unknown
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian F6HP2G593AP20-Z CAD Model

Description

The Taiyo Yuden electronic component is an active filter that is ideal for SCDMA and LTE applications.

  • Manufacturer: Taiyo Yuden
  • Mounting Style: SMD (SMT)
  • Insertion Loss: 2.9dB
  • Bandwidth: 4MHz
  • Frequency Center: 2.593GHz
  • Package Dimension: 0.079 inches L x 0.063 inches W (2.00mm x 1.60mm)
  • Maximum Height: 0.024 inches (0.60mm)
  • Supply and Demand Status: Sufficient
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6272 $59.5840
225+ $0.5151 $115.8975
350+ $0.4990 $174.6500
480+ $0.4828 $231.7440
620+ $0.4666 $289.2920
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess