EN
  • EN
  • DE

FAR-F5QB-881M50-P2BA

Part No FAR-F5QB-881M50-P2BA
Manufacturer Taiyo Yuden
Catalog END - OF - LIFE
Description Please read this notice before using the TAIYO YUDEN products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 1173500-FAR-F5QB-881M50-P2BA
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAR-F5QB-881M50-P2BA CAD Model

Description

The FAR-F5QB-881M50-P2BA is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. These filters are commonly used in RF (Radio Frequency) applications to selectively pass certain frequencies while attenuating others. This particular model operates at a center frequency of 881.5 MHz, making it suitable for a variety of wireless communication systems.

Applications

  • Cellular communication systems: Specifically designed for filtering signals in mobile devices operating around 881.5 MHz.
  • Wireless data transmission: Used in wireless modems and data links to ensure clean signal transmission and reception.
  • RF receivers: Employed in receiver front-ends to filter out unwanted noise and interference, improving sensitivity and selectivity.
  • Base stations: Can be used in cellular base stations for downlink filtering.
  • IoT devices: Suitable for filtering in IoT devices that utilize cellular or other wireless communication protocols near the specified frequency.

Features

  • Center Frequency: Operates at a center frequency of 881.5 MHz.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides strong rejection of out-of-band signals and noise.
  • Compact Size: Small form factor suitable for integration into compact electronic devices.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • High Stability: Offers stable performance over a wide range of temperatures.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable signal transmission.
  • Enhanced Receiver Sensitivity: Filters out unwanted signals, improving the receiver's ability to detect weak signals.
  • Increased System Performance: Optimizes the performance of wireless communication systems by ensuring signal integrity.
  • Reduced System Size: Compact design allows for smaller and more portable devices.
  • Cost-Effective Solution: Provides a high-performance filtering solution at a competitive cost.
  • Simplified Manufacturing: SMT compatibility simplifies the manufacturing process and reduces assembly costs.

Additional Details

SAW filters like the FAR-F5QB-881M50-P2BA utilize piezoelectric materials to convert electrical signals into acoustic waves and back again. The acoustic waves propagate along the surface of the material, and the filter's characteristics are determined by the design of the interdigital transducers (IDTs) on the surface. This particular model is designed for robust performance and reliability in demanding wireless applications. Specific insertion loss, attenuation, and impedance matching characteristics can be found in the official Taiyo Yuden datasheet. It is crucial to refer to the datasheet for detailed electrical specifications, environmental ratings, and recommended reflow soldering profiles for proper implementation.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess