The FAR-F6KA-1G9600-D4CR is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. It is designed for use in wireless communication systems, specifically in the 1.96 GHz frequency band. SAW filters are used to selectively pass or reject specific frequencies, making them essential components in radio frequency (RF) circuits.
Applications:
- Mobile communication devices (e.g., smartphones)
- Wireless base stations
- Wireless LAN (WLAN) systems
- GPS receivers
- RF transceivers
Features:
- Center Frequency: 1.96 GHz
- Low insertion loss
- High attenuation of unwanted signals
- Compact surface mount package
- Excellent temperature stability
- RoHS compliant
Benefits:
- Improves signal quality by filtering out noise and interference.
- Enhances the performance of wireless communication systems.
- Reduces the size and weight of electronic devices.
- Ensures reliable operation over a wide temperature range.
- Meets environmental regulations.
Detailed Specifications:
- Center Frequency (f0): 1.96 GHz
- Insertion Loss: Typically around 2.0 dB (check datasheet for precise value)
- Attenuation: Typically around 40 dB at specific frequencies (check datasheet for precise values)
- Package Size: Small surface mount package (dimensions vary, consult datasheet)
- Operating Temperature Range: -30°C to +85°C (consult datasheet)
- Impedance: 50 ohms
The FAR-F6KA-1G9600-D4CR is a critical component in wireless communication systems, providing essential filtering functions to ensure signal integrity and performance. Its compact size and excellent electrical characteristics make it suitable for a wide range of applications. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.