EN
  • EN
  • DE

PLW3216S222SQ2T1M0-001/T25

Part No PLW3216S222SQ2T1M0-001/T25
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277583-PLW3216S222SQ2T1M0-001/T25
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PLW3216S222SQ2T1M0-001/T25 CAD Model

Description

The PLW3216S222SQ2T1M0-001/T25 is a wire-wound inductor manufactured by Murata Electronics North America. Likely a variant of PLW3216S222SQ2T1M0-001, it is designed for similar high-frequency applications, offering impedance and filtering capabilities within electronic circuits. The '/T25' suffix likely denotes a specific packaging or tolerance variation.

Applications:

  • RF circuits: Used for impedance matching and filtering in radio frequency applications.
  • Wireless communication devices: Employed in smartphones, tablets, and other wireless devices for signal conditioning.
  • High-frequency power supplies: Utilized in power supplies to filter out unwanted noise and ensure stable operation.
  • Matching networks: Integrated into matching networks to optimize signal transfer between different circuit stages.
  • Filter circuits: Used as a key component in filter designs to attenuate specific frequency bands.

Features:

  • Wire-wound construction: Provides excellent electrical characteristics and high Q-factor.
  • Compact size: The 3216 form factor allows for high-density board mounting.
  • High impedance: Offers a 2200Ω impedance at 100MHz (likely, based on the similar part number).
  • Surface mount design: Facilitates automated assembly processes.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved signal quality: Filters out unwanted noise and interference, resulting in a cleaner signal.
  • Enhanced circuit performance: Optimizes impedance matching, leading to improved power transfer and signal integrity.
  • Reduced board space: Its small size allows for more components to be placed on a circuit board.
  • Reliable operation: The wire-wound construction and high Q-factor ensure stable and dependable performance.
  • Cost-effective solution: Provides a balance of performance and price, making it a suitable choice for various applications.

Specifications:Size: 3.2mm x 1.6mm, Inductance: Not specified, Impedance: Likely 2200Ω at 100MHz (based on similar part number), DC Resistance: Not specified, Self-Resonant Frequency: Not specified, Operating Temperature Range: Not specified. Packaging: /T25 indicates a specific packaging type, which requires further research using datasheets.

You May Also Be Interested in

NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $3.2617
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
NPC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess