EN
  • EN
  • DE

FAR-G6KZ-1G8425-Y4WY

Part No FAR-G6KZ-1G8425-Y4WY
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description SAW Dual Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Taiyo Yuden
Win Source Part Number 1173513-FAR-G6KZ-1G8425-Y4WY
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAR-G6KZ-1G8425-Y4WY CAD Model

Description

The FAR-G6KZ-1G8425-Y4WY is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. SAW filters are electronic components used to selectively filter signals based on their frequency. They are commonly used in radio frequency (RF) applications to isolate desired signals from unwanted noise and interference.

Applications

  • Wireless Communication: Used in mobile phones, WLAN devices, and Bluetooth modules for signal filtering.
  • GPS Receivers: Employed to filter the GPS signal and improve receiver sensitivity.
  • Television Receivers: Integrated into television receivers to select specific channels.
  • Remote Control Systems: Applied in remote control systems for filtering control signals.
  • Radio Frequency (RF) Front-Ends: Used in RF front-end modules for signal conditioning.

Features

  • Surface Acoustic Wave (SAW) Technology: Provides precise frequency filtering characteristics.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency band.
  • High Attenuation: Effectively suppresses unwanted signals outside the desired frequency band.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT equipment.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, improving signal clarity.
  • Enhanced Receiver Sensitivity: Increases the ability of receivers to detect weak signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Miniaturization: Allows for smaller and more compact wireless devices.
  • Automated Assembly: Facilitates high-volume production with reduced assembly costs.

Additional Details

The FAR-G6KZ-1G8425-Y4WY is designed for a specific frequency range (1.8425 GHz). Impedance matching may be required to properly integrate it in a circuit. Consult the Taiyo Yuden datasheet to determine the insertion loss, bandwidth, attenuation, impedance, and other relevant specifications for the precise application. It is crucial to ensure that the filter's characteristics match the requirements of the wireless system.

You May Also Be Interested in

Qualcomm
FILTER SAW 380.0 MHZ / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 433.92MHZ 8SMD
Need more? Email Us
Qualcomm
FILTER SAW 2.442GHZ 5SMD
Lowest to $1.2772
Qualcomm
FILTER SAW 433.92MHZ 6SMD
Need more? Email Us
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,902 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess