EN
  • EN
  • DE

FBMH1608HM151-TV

Part No FBMH1608HM151-TV
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 150 OHM 0603 1LN / 150 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2.1A 50mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Manufacturer Taiyo Yuden
Packaging Reel - TR
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 150 Ohms @ 100 MHz
Current Rating (Max) 2.1A
DC Resistance (DCR) (Max) 50mOhm
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Case / Package 0603 (1608 Metric)
Mounting Surface Mount
Height (Max) 0.035" (0.90mm)
Size / Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 587-3821-1,587-3821-2,FBMH1608HM151TV,FC FB MH1608HM151-TV,587-3821-6
Standard Package 4,000
Win Source Part Number 1328112-FBMH1608HM151-TV
Ultra Librarian 3D Model Ultra Librarian FBMH1608HM151-TV CAD Model

Description

The FBMH1608HM151-TV is a ferrite bead manufactured by Taiyo Yuden. It's specifically designed for noise suppression in electronic circuits, particularly for power lines and signal lines. Its compact size makes it suitable for densely populated circuit boards.

Applications:

  • Power Line Filtering: Commonly used to filter noise on power lines in various electronic devices.
  • Signal Line Filtering: Employed to suppress unwanted noise on signal lines, ensuring signal integrity.
  • EMI Suppression: Effectively reduces electromagnetic interference (EMI) in electronic equipment.
  • Mobile Devices: Used in smartphones, tablets, and laptops for noise reduction.
  • Consumer Electronics: Integrated into TVs, audio players, and other consumer products.

Features:

  • Ferrite Core: Utilizes a ferrite core material to provide high impedance at high frequencies.
  • Compact Size: Features a small 1608 case size (1.6mm x 0.8mm).
  • High Impedance: Offers a high impedance of 150 ohms at 100 MHz, effectively blocking high-frequency noise.
  • Low DC Resistance: Minimizes voltage drop with its low DC resistance.
  • Surface Mount Device (SMD): Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits:

  • Effective Noise Suppression: Significantly reduces high-frequency noise, improving signal quality.
  • EMI Reduction: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Space Saving: Its small size allows for efficient use of board space in compact electronic devices.
  • Improved Signal Integrity: Maintains signal integrity by filtering out unwanted noise, leading to more reliable performance.

Additional Details:

The FBMH1608HM151-TV ferrite bead has a rated current, which is the maximum current it can handle without saturation or significant performance degradation. It is supplied in tape and reel packaging, which is suitable for automated pick-and-place equipment used in mass production. For precise electrical characteristics, such as impedance vs. frequency, DC resistance, and current rating, refer to the device's datasheet.

You May Also Be Interested in

Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.1165
Murata Electronics North America
FERRITE BEAD 150 OHM 0603 1LN
Lowest to $0.0118
Murata Electronics North America
FERRITE BEAD 80 OHM 0402 1LN
Lowest to $0.0093
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1063
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0174
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 32 OHM 0805 1LN
Lowest to $2.0478
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0875
Murata Electronics North America
FERRITE BEAD 2.5 KOHM 0603 1LN
Lowest to $0.0271
Wurth Electronics Inc
WE-MPSB EMI Multilayer Power Suppression Bead | FERRITE BEAD 100 OHM 1812 1LN
Lowest to $0.5735

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,887 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess