The TC74HC4538AP is a high-speed CMOS dual retriggerable monostable multivibrator manufactured by Toshiba Semiconductor and Storage. This IC contains two independent monostable multivibrators. It allows triggering by either positive or negative edges. The pulse width is controlled by external resistor and capacitor components, with retriggerable functionality extending the output pulse upon new triggers.
Applications
- Timers and pulse generators
- Delay circuits
- Missing pulse detectors
- Contact debounce circuits
- Sequential timing circuits
Features
- High-speed operation
- Low power consumption
- Wide operating voltage range: 2V to 6V
- Dual monostable multivibrators
- Retriggerable operation
- Positive- or negative-edge triggering
- Output pulse width controlled by external RC components
- Operating temperature range: -40°C to +85°C
Benefits
- Versatile timing functions with two independent monostable multivibrators.
- Retriggerable operation allows for extended output pulses.
- Positive- or negative-edge triggering provides flexibility in triggering options.
- Precise output pulse width control with external RC components.
- Low power consumption extends battery life.
- High noise immunity.
Additional Details
The TC74HC4538AP is available in a DIP-16 (Dual In-line Package). The output pulse width is determined by the values of the external resistor (R) and capacitor (C) connected to the timing pins. The pulse width is approximately equal to 0.7 x R x C. The device can be triggered by applying a pulse to the trigger input. The trigger input can be configured to respond to either a positive-going or negative-going edge by applying the appropriate voltage level to the A/B input. The CLEAR input provides a means of terminating the output pulse prematurely.
The supply voltage range is typically between 2V and 6V, with recommended operating conditions specified in the datasheet. The trigger pulse width must be shorter than the output pulse width. The device is designed to be compatible with other HC series logic devices.