EN
  • EN
  • DE

FBMJ4516HS720NT

Part No FBMJ4516HS720NT
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 72 OHM 1806 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 72 Ohm @ 100MHz
Current Rating (Max) 6A
DC Resistance (DCR) (Max) 7 mOhm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.051" (1.30mm)
Dimension 0.177" L x 0.063" W (4.50mm x 1.60mm)
Win Source Part Number 1037839-FBMJ4516HS720NT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian FBMJ4516HS720NT CAD Model

Description

The FBMJ4516HS720NT is a ferrite bead from Taiyo Yuden, specifically designed for noise suppression in electronic circuits. This component effectively filters out high-frequency noise, preventing it from interfering with the proper operation of sensitive electronic devices. It is a surface mount device (SMD) suitable for automated assembly.

Applications:

  • Suppression of power supply noise
  • Filtering noise in signal lines (USB, Ethernet, etc.)
  • Decoupling in digital circuits
  • Noise reduction in automotive applications
  • EMI suppression in consumer electronics

Features:

  • Surface mount device (SMD) for automated assembly
  • High impedance over a broad frequency range
  • Low DC resistance to minimize signal loss
  • Excellent noise suppression characteristics
  • Compact package size
  • RoHS compliant

Benefits:

  • Effective EMI/RFI suppression: Reduces unwanted noise, improving signal integrity.
  • Enhanced circuit reliability: Minimizes noise-related errors and improves the robustness of electronic circuits.
  • Simplified design process: Provides an easy-to-implement solution for noise filtering.
  • Space-saving design: The compact size is ideal for densely populated circuit boards.
  • Cost-effective solution: Provides a high level of noise suppression at a competitive price.

Technical Specifications: The FBMJ4516HS720NT features an impedance of 72 ohms at 100 MHz. The complete impedance characteristics, DC resistance, rated current, and other specifications are available in the Taiyo Yuden datasheet. It has a 4516 package size.

You May Also Be Interested in

TDK Corporation
FERRITE BEAD 56 OHM 0402 1LN
Need more? Email Us
Abracon LLC
FERRITE BEAD 47 OHM 2SMD 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
1kΩ Ferrite Bead 0805
Lowest to $0.0420
Kemet
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 358 OHM 10THD 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 75 OHM 0402 1LN
Need more? Email Us
Vishay
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
Vishay
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us
Kemet
FERRITE BEAD 100 OHM 0603 1LN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0603 $50.0490
2,025+ $0.0495 $100.2375
3,135+ $0.0479 $150.1665
4,315+ $0.0464 $200.2160
5,570+ $0.0449 $250.0930
7,465+ $0.0402 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,541 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess