EN
  • EN
  • DE

FI212B245027-T

Part No FI212B245027-T
Manufacturer Taiyo Yuden
Catalog RF Filters
Description FILTER BANDPASS W-LAN BLUETOOTH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Band Pass
Ripple 1dB
Insertion Loss 1.4dB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.039" (1.00mm)
Win Source Part Number 097010-FI212B245027-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FI212B245027-T CAD Model

Description

The Taiyo Yuden FI212B245027-T is a band-pass filter.

  • Center Frequency: 2.45 GHz
  • Bandwidth: 100 MHz
  • Insertion Loss: 1.4 dB
  • Application: Wireless communication systems (Wi-Fi and Bluetooth)
  • Compliance: RoHS compliant

You May Also Be Interested in

Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Need more? Email Us
Johanson Technology Inc.
RF FILTER LOWPASS 1.175GHZ 0805
Need more? Email Us
Johanson Technology Inc.
Ceramic Filters Low Pass 2450MHz 0.5dB 50Ohm SMD 6Pin T/R / FILTER LOWPASS 2.4GHZ WIFI
Lowest to $0.2474
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Murata Electronics North America
RF Filters RoHS
Lowest to $39.2911
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.3181
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2444 $55.9980
100+ $1.0211 $102.1100
155+ $0.9892 $153.3260
210+ $0.9573 $201.0330
275+ $0.9253 $254.4575
365+ $0.8296 $302.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess