EN
  • EN
  • DE

FI212C245036-T

Part No FI212C245036-T
Manufacturer Taiyo Yuden
Catalog RF Filters
Description FILTER BALANCE 2.4GHZ BLUETOOTH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Series FI
Packaging Reel package
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Balance
Ripple 1dB
Insertion Loss 3.7dB
Mounting SMD
Package 0805, 4 PC Pad
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Maximum) 0.020" (0.50mm)
Win Source Part Number 774577-FI212C245036-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FI212C245036-T CAD Model

Description

The Taiyo Yuden FI212C245036-T is a filter with a center frequency of 2.45GHz.

  • Center Frequency: 2.45GHz
  • Insertion Loss: 3.7dB
  • Series: FI
  • Bandwidth: 100MHz
  • Ripple: 1dB
  • Balance: Balanced
  • Package: 0805, 4 PC Pad
  • Supply and Demand Status: Balanced
  • Package Quantity: 3k pcs
  • Category: Filters
  • Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Height: 0.020" (0.50mm)

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Johanson Technology Inc.
"High Frequency Ceramic Solutions"
Lowest to $0.3341
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
Knowles Dielectric Labs
RF FILTER LOW PASS 5.5GHZ 6SMD
Need more? Email Us
Murata Electronics North America
RF Filters RoHS
Lowest to $12.7967
AVX Corporation
LOW PASS FILTER 1842MHZ 0805 SMD
Lowest to $0.8166
Johanson Technology Inc.
BAND PASS FILTER 2.45 GHZ 0805
Need more? Email Us
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3517 $50.9965
350+ $0.2886 $101.0100
540+ $0.2795 $150.9300
740+ $0.2705 $200.1700
960+ $0.2615 $251.0400
1,280+ $0.2345 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,527 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess