EN
  • EN
  • DE

FK2125T207AL-T

Part No FK2125T207AL-T
Manufacturer Taiyo Yuden
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(T) 200MHZ SMD / EMI Filter LC-Circuit >=20dB 0.1A 10VDC Flat Style SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Series FK
Packaging Reel package
Type Low Pass
Filter Order 3rd
Technology LC (T-Type)
Number of Channels 1
Center / Cutoff Frequency 200MHz (Cutoff)
Attenuation Value 20dB @ 500MHz
Resistance - Channel (Ohms) 2
Current 100mA
ESD Protection No
Operating Temperature Range -25°C ~ 85°C
Applications Data Lines for Mobile Devices
Voltage Rating DC 10V
Mounting SMD
Package 0805, 3 PC Pad
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.047" (1.19mm)
Win Source Part Number 774601-FK2125T207AL-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Family Name T
Introduction Date November 11, 2001
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian FK2125T207AL-T CAD Model

Description

The Taiyo Yuden FK series filter is a low-pass component with a 0805, 3 PC pad package and SMD mounting.

  • Package: 0805, 3 PC pad
  • Mounting: SMD
  • Center/Cutoff Frequency: 200MHz (cutoff)
  • Filter Order: 3rd
  • Attenuation: 20dB @ 500MHz
  • Height: 0.047" (1.19mm)
  • Current: 100mA
  • Resistance: 2 ohms per channel
  • Voltage Rating: 10VDC
  • Application: data lines for mobile devices
  • Package Type: reel
  • Pieces per Package: 3k
  • Supply and Demand Status: balanced

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess