EN
  • EN
  • DE

G6QC1G960N2CH-J

Part No G6QC1G960N2CH-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 1.96GHZ 10SMD  /  1.96GHz Frequency GSM RF SAW Filter (Surface Acoustic Wave) 1.6dB 60MHz Bandwidth 10-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Taiyo Yuden
Series G5
Package Tape & Reel (TR)
Product Status Obsolete
Frequency - Center 1.96GHz
Bandwidth 60MHz
Insertion Loss 1.6dB
Applications GSM
Mounting SMD (SMT)
Package / Case 10-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Dimension 0.059" L x 0.043" W (1.50mm x 1.10mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names G6QC1G960N2CHJ,PJ G6QC1G960N2CH-J
Standard Package 5,000
Win Source Part Number 1060352-G6QC1G960N2CH-J
Ultra Librarian 3D Model Ultra Librarian G6QC1G960N2CH-J CAD Model

Description

The Taiyo Yuden G5 Series SAW Filter, with Win Source Part Number 1060352-G6QC1G960N2CH-J, is a high-performance GSM filter designed for use in mobile communication devices.

  • Package: 10-SMD, no lead
  • Mounting: SMD (SMT)
  • Bandwidth: 60MHz
  • Frequency Center: 1.96GHz
  • Insertion Loss: 1.6dB
  • Status: obsolete
  • Alternative Parts: PJ G6QC1G960N2CH-J

You May Also Be Interested in

Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Qualcomm
FILTER SAW 3030 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess