EN
  • EN
  • DE

G6QE2G595N2EJ

Part No G6QE2G595N2EJ
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description SAW Dual Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 1176625-G6QE2G595N2EJ
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G6QE2G595N2EJ CAD Model

Description

The Taiyo Yuden G6QE2G595N2EJ is a surface acoustic wave (SAW) filter designed for use in wireless communication systems. It's engineered to selectively pass signals within a specific frequency range while rejecting unwanted signals, thus improving the performance and reliability of the system. SAW filters are crucial components in many RF applications, ensuring clear and efficient signal transmission.

Applications:

  • Mobile Phones
  • Wireless LAN Devices
  • Bluetooth Devices
  • GPS Receivers
  • Television Tuners
  • Remote Control Systems
  • Other RF Communication Systems

Features:

  • SAW Technology: Uses surface acoustic wave technology for precise filtering characteristics.
  • Compact Size: Small surface-mount package for space-saving integration.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides excellent rejection of out-of-band signals.
  • Stable Performance: Offers stable performance over a wide temperature range.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Increased System Reliability: Improves system reliability by preventing interference from external signals.
  • Reduced Size and Weight: Compact size allows for integration into small and lightweight devices.
  • Lower Power Consumption: Low insertion loss minimizes signal attenuation, reducing power consumption.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.

Technical Specifications:

  • Center Frequency: (Refer to Taiyo Yuden datasheet for specific center frequency)
  • Bandwidth: (Refer to Taiyo Yuden datasheet for specific bandwidth)
  • Insertion Loss: (Refer to Taiyo Yuden datasheet for specific insertion loss)
  • Attenuation: (Refer to Taiyo Yuden datasheet for specific attenuation)
  • Package Type: Surface Mount
  • Operating Temperature Range: (Refer to Taiyo Yuden datasheet for specific operating temperature range)

You May Also Be Interested in

Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess