EN
  • EN
  • DE

JDK107BJ226MA-TD

Part No JDK107BJ226MA-TD
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826456-JDK107BJ226MA-TD
Ultra Librarian 3D Model Ultra Librarian JDK107BJ226MA-TD CAD Model

Description

The JDK107BJ226MA-TD is a multilayer ceramic capacitor (MLCC) from Taiyo Yuden, designed for general-purpose applications that require high capacitance and stable performance. This capacitor is typically used for decoupling, bypass, and filtering in electronic circuits.

Applications

  • Decoupling Capacitors for Power Rails
  • Bypass Capacitors for Noise Filtering
  • Filtering in Power Supplies
  • Energy Storage Applications
  • General Purpose Electronic Circuits

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • High Capacitance
  • Small Case Size
  • Stable Electrical Characteristics
  • RoHS Compliant

Benefits

  • Effective Noise Suppression: Reduces unwanted noise and voltage fluctuations in circuits.
  • High Capacitance in a Small Package: Allows for high-density circuit designs.
  • Stable Performance over Temperature: Maintains consistent electrical characteristics across a wide temperature range.
  • Long-Term Reliability: Ensures stable performance over an extended period.
  • Improved Circuit Performance: Enhances the overall reliability and stability of electronic circuits.

The JDK107BJ226MA-TD is designed to provide excellent performance in various applications, particularly where high capacitance is needed in a compact form factor. MLCCs are known for their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), making them suitable for high-frequency applications. This specific capacitor is often used to stabilize voltage levels and reduce noise, ensuring stable and reliable circuit operation. Its small size enables it to be used in space-constrained applications.

Key Specifications:

  • Capacitance: 22 µF
  • Voltage Rating: Check datasheet for specific values.
  • Temperature Coefficient: Check datasheet for specific values (e.g., X5R, X7R).
  • Tolerance: Check datasheet for specific values.
  • Case Size: 1210 (EIA)

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess