EN
  • EN
  • DE

JMK042BJ222KC-FW

Part No JMK042BJ222KC-FW
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 2200PF 6.3V X5R 01005 / 2200 pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Taiyo Yuden
Series M
Package Tape & Reel
Product Status Obsolete
Capacitance 2200 pF
Tolerance ±10%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications SMPS Filtering
Mounting Type Surface Mount, MLCC
Package / Case 01005 (0402 Metric)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Thickness (Max) 0.009" (0.22mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names JMK042BJ222KCFW,587-2296-2,587-2296-1,587-2296-6,RM JMK042 BJ222KC-FW
Standard Package 20,000
Win Source Part Number 1106642-JMK042BJ222KC-FW
Ultra Librarian 3D Model Ultra Librarian JMK042BJ222KC-FW CAD Model

Description

The JMK042BJ222KC-FW is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications, providing stable capacitance and reliable performance in a compact package. Its small size and excellent characteristics make it suitable for a wide range of electronic circuits.

Applications:

  • Bypass Capacitors: Used to filter noise and provide a stable power supply in digital circuits.
  • Decoupling Capacitors: Employed to reduce voltage fluctuations and improve the stability of electronic circuits.
  • Filtering Circuits: Utilized in filters to remove unwanted frequencies from electronic signals.
  • Timing Circuits: Used in timing circuits for various electronic applications.
  • General Purpose Circuits: Suitable for a wide variety of general electronic applications.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • Compact 0402 Package: Offers a small footprint for space-constrained applications.
  • Stable Capacitance: Ensures consistent performance in various operating conditions.
  • High Reliability: Manufactured by Taiyo Yuden to ensure dependable operation.

Benefits:

  • Small Size: Saves valuable board space, allowing for more compact designs.
  • Reliable Performance: Ensures stable and consistent operation in various circuits.
  • Ease of Use: Simple to implement in various circuit designs.
  • Cost-Effective: Provides a balance of performance and affordability.

Specifications:

The JMK042BJ222KC-FW has a capacitance of 2.2 nF (2200 pF). It features a voltage rating of 16V. It is available in a 0402 package. The temperature coefficient is typically X5R. The operating temperature range is typically from -55°C to +85°C. The capacitor is RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess