EN
  • EN
  • DE

LB3218T100K

Part No LB3218T100K
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 10UH 340MA 250 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 10μH
Tolerance ±10%
Current Rating 340mA
DC Resistance (DCR) 250 mOhm
Frequency - Self Resonant 30MHz
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Case / Package 1207 (3218 Metric)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1051637-LB3218T100K
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian LB3218T100K CAD Model

Description

Product Description: LB3218T100K Taiyo Yuden Power Inductor

The LB3218T100K from Taiyo Yuden is a 10 µH, unshielded, wire-wound power inductor in a 1207 (3218 metric) SMD package. It has a rated current of 340 mA and a DC resistance of 325 mΩ. The LB3218T100K is designed for use in a wide variety of power applications, including:

  • DC/DC converters
  • SMPS
  • LED drivers
  • Power management circuits
  • Automotive electronics
  • Industrial electronics

Features:

  • High current rating (340 mA)
  • Low DC resistance (325 mΩ)
  • Wide operating temperature range (-40°C to +105°C)
  • High inductance accuracy (±10%)
  • Excellent heat dissipation
  • RoHS compliant

Benefits:

  • High efficiency power conversion
  • Reduced power consumption
  • Extended operating temperature range
  • Improved reliability
  • Reduced environmental impact

Applications:

The LB3218T100K is a versatile power inductor that can be used in a wide variety of applications, including:

  • DC/DC converters: The LB3218T100K is ideal for use in DC/DC converters to step up or step down voltage. It can be used in buck, boost, and buck-boost converters.
  • SMPS: The LB3218T100K can also be used in switched-mode power supplies (SMPS) to regulate voltage and current.
  • LED drivers: The LB3218T100K is a good choice for LED drivers, as it can handle high currents and has low DC resistance.
  • Power management circuits: The LB3218T100K can be used in power management circuits to filter noise and ripple, and to store energy.
  • Automotive electronics: The LB3218T100K is qualified for automotive use, and can be used in a variety of automotive electronic applications, such as engine control units, body control modules, and infotainment systems.
  • Industrial electronics: The LB3218T100K can also be used in industrial electronic applications, such as motor control, power automation, and renewable energy systems.

Conclusion:

The LB3218T100K is a high-quality, versatile power inductor from Taiyo Yuden. It is ideal for use in a wide variety of applications, including DC/DC converters, SMPS, LED drivers, power management circuits, automotive electronics, and industrial electronics.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0715 $50.0500
1,705+ $0.0587 $100.0835
2,645+ $0.0568 $150.2360
3,640+ $0.0550 $200.2000
4,700+ $0.0532 $250.0400
6,290+ $0.0477 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess