EN
  • EN
  • DE

LELM2520T1R0J

Part No LELM2520T1R0J
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069329-LELM2520T1R0J
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LELM2520T1R0J CAD Model

Description

The LELM2520T1R0J is a Taiyo Yuden wound ferrite inductor designed for a variety of high-frequency applications. It is characterized by its compact size, high inductance value, and excellent Q-factor, making it suitable for use in power supplies, RF circuits, and other demanding electronic systems. This inductor provides stable performance over a wide temperature range and offers excellent resistance to mechanical shock and vibration.

Applications

  • DC-DC converters
  • RF impedance matching circuits
  • Power supply filtering
  • High-frequency choke circuits
  • Noise filtering in electronic devices

Features

  • Small size: 2.5mm x 2.0mm x 1.2mm
  • High inductance: 1.0 μH
  • High Q-factor for efficient performance
  • Wound ferrite construction
  • Excellent current handling capability
  • Operating temperature range: -40°C to +125°C

Benefits

  • Improved power supply efficiency due to low DC resistance
  • Reduced board space requirements due to compact size
  • Stable performance in high-frequency applications
  • Reliable operation in harsh environments
  • Enhanced EMI suppression

Technical Specifications

The LELM2520T1R0J has an inductance of 1.0 μH with a tolerance of ±5%. Its DC resistance is typically 0.25 Ω, and its rated current is 350 mA. The self-resonant frequency (SRF) is typically 70 MHz. It is designed to be surface-mounted and is RoHS compliant.

This inductor is well-suited for applications where space is limited and high performance is required. Its robust construction and excellent electrical characteristics make it a reliable choice for a wide range of electronic devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess