EN
  • EN
  • DE

LEM3225TR82M

Part No LEM3225TR82M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Inductance 820 nH
Inductance Tolerance 20 %
RoHS Non-Compliant
Win Source Part Number 1069351-LEM3225TR82M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LEM3225TR82M CAD Model

Description

The LEM3225TR82M is a wire-wound inductor manufactured by Taiyo Yuden. This inductor is part of the LEM3225 series, recognized for its compact dimensions and robust electrical properties. It's specifically designed for high-frequency applications requiring precise inductance values and reliable performance. The 'R82' signifies an inductance value of 0.82 µH (microhenries).

Applications

  • DC-DC Converters: Essential component in power supplies for voltage regulation and energy storage.
  • RF Impedance Matching: Used to optimize signal transfer in radio frequency circuits.
  • Wireless Communication: Integrated into smartphones, tablets, and wireless modules for filtering and signal conditioning.
  • Audio Equipment: Helps in noise filtering and signal integrity in audio amplifiers and playback devices.
  • Filtering Circuits: Effectively reduces unwanted noise and interference in various electronic systems.

Features

  • Small Footprint: 3.2 x 2.5 mm dimensions suited for compact device designs.
  • Wire-Wound Construction: Offers high Q-factor and improved impedance characteristics.
  • Ferrite Core Material: Maximizes inductance in a small form factor.
  • High Self-Resonant Frequency (SRF): Allows for efficient performance in high-frequency applications.
  • RoHS Compliant: Meets environmental standards, ensuring it is free from hazardous substances.

Benefits

  • Efficient Power Conversion: Minimizes energy loss in DC-DC converters, increasing efficiency.
  • Consistent Performance: Delivers stable inductance over a broad range of frequencies and temperatures.
  • Noise Suppression: Effectively filters out noise, improving signal clarity and integrity.
  • Compact Design: Facilitates miniaturization, making it ideal for small and portable devices.
  • Dependable Operation: Guarantees consistent and reliable functionality in a wide array of applications.

Additional Details

The LEM3225TR82M inductor features an inductance rating of 0.82 µH with a tolerance typically around ±20%. Its high self-resonant frequency (SRF) makes it suitable for high-frequency circuit designs. It is designed to operate over a temperature range of -40°C to +125°C. It is engineered for surface mount technology (SMT), enabling efficient automated assembly. This inductor also serves in impedance matching networks and RF filters, enhancing signal transmission and reception performance. The ferrite core ensures high inductance is achieved within the reduced dimensions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess