The LFBKP1005HS221-T is a Taiyo Yuden inductor designed for high-frequency applications. This inductor belongs to the LFBKP series, which are known for their compact size and efficient performance in impedance matching and noise filtering.
Applications
- High-frequency circuits
- Impedance matching
- Noise suppression
- RF applications
- Wireless communication devices
Features
- Compact size (1005 footprint)
- High self-resonant frequency
- High Q value
- Surface mountable
- RoHS compliant
Benefits
- Saves board space due to its small size.
- Enhances circuit performance with its high self-resonant frequency and Q value.
- Easy to integrate into automated assembly lines.
- Environmentally friendly due to RoHS compliance.
Additional Details
The LFBKP1005HS221-T inductor has an inductance value of 220nH. It is suitable for use in various high-frequency applications, including mobile phones, WLAN devices, and other wireless communication equipment. The inductor's construction ensures stable performance and reliability in demanding operating conditions.
Specifications:
- Inductance: 220nH
- Tolerance: ±5%
- Self-Resonant Frequency: Typically > 500 MHz (Consult datasheet for exact value)
- Operating Temperature: -40°C to +85°C (Consult datasheet for exact value)
- DC Resistance: Low (Consult datasheet for exact value)
- Footprint: 1005