EN
  • EN
  • DE

LFLK1608120K-T

Part No LFLK1608120K-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827622-LFLK1608120K-T
Ultra Librarian 3D Model Ultra Librarian LFLK1608120K-T CAD Model

Description

The LFLK1608120K-T is a Taiyo Yuden inductor designed for high-frequency applications, offering a balance of performance and compact size. This inductor is commonly used in various electronic circuits for impedance matching, noise filtering, and signal conditioning.

Applications:

  • Mobile Devices: Suitable for RF circuits in smartphones and tablets.
  • Wireless Communication Systems: Used in Wi-Fi and Bluetooth modules.
  • High-Frequency Circuits: Employed in various RF and microwave applications.
  • Matching Networks: Used for impedance matching in RF circuits.
  • Filtering Applications: Effective in noise filtering and signal conditioning.

Features:

  • Small Size: Compact dimensions for space-constrained designs (1608 size).
  • High Q Value: Provides efficient energy storage and low losses.
  • Excellent SRF (Self-Resonant Frequency): Ensures optimal performance at high frequencies.
  • Tight Tolerance: Offers reliable and consistent performance.
  • Surface Mount Design: Facilitates easy integration into automated assembly.

Benefits:

  • Improved Signal Quality: Reduces unwanted noise and interference.
  • Enhanced Wireless Performance: Optimizes impedance matching for better signal transmission.
  • Compact Solution: Allows for miniaturization of electronic devices.
  • Reliable Operation: Provides stable performance across a wide range of conditions.
  • Easy Integration: Simplifies the manufacturing process.

Additional Details:

The LFLK1608120K-T inductor is built with advanced materials and precision manufacturing techniques, ensuring high reliability and performance. It features a robust construction designed to withstand harsh operating conditions. The part adheres to industry standards for environmental compliance. This Taiyo Yuden inductor is commonly used in applications where size and performance are critical considerations. The '120K' indicates the inductance value, while '-T' is commonly used for indicating tape and reel packaging.

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess