EN
  • EN
  • DE

LGHK06031N5S-T

Part No LGHK06031N5S-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case 0201L
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 731940-LGHK06031N5S-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LGHK06031N5S-T CAD Model

Description

The LGHK06031N5S-T is a high-frequency inductor manufactured by Taiyo Yuden. This inductor is designed for use in a variety of RF and microwave applications, where high performance and small size are critical. It is characterized by its low DC resistance, high Q-factor, and excellent self-resonant frequency, making it suitable for impedance matching, filtering, and tuning circuits in wireless communication devices and other high-frequency systems.

Applications:

  • Mobile Phones: Used in RF circuits for impedance matching and filtering.
  • Wireless LAN (WLAN): Employed in WLAN devices for signal conditioning and tuning.
  • Bluetooth Devices: Integrated in Bluetooth modules for impedance matching and filtering.
  • GPS Receivers: Utilized in GPS receivers for filtering and signal conditioning.
  • RF Amplifiers: Used in RF amplifier circuits for impedance matching and stability.

Features:

  • Small Size (0603): Compact 0603 package for space-constrained applications.
  • High Q-Factor: High Q-factor for efficient signal transmission and minimal losses.
  • Low DC Resistance: Low DC resistance minimizes power dissipation.
  • High Self-Resonant Frequency: High self-resonant frequency for optimal performance at high frequencies.
  • Excellent Temperature Stability: Stable performance over a wide temperature range.

Benefits:

  • Miniaturization: Small size enables compact device designs.
  • Improved Performance: High Q-factor and low DC resistance enhance signal quality and efficiency.
  • Reduced Power Consumption: Low DC resistance minimizes power losses.
  • Stable Operation: Excellent temperature stability ensures reliable performance across various operating conditions.
  • Versatile Application: Suitable for a wide range of high-frequency applications.

Additional Details:

The LGHK06031N5S-T inductor is constructed using a multilayer ceramic process, which allows for precise control of the inductance value and high Q-factor. The inductor has a tolerance of ±0.3 nH, ensuring consistent performance. The operating temperature range is typically -55°C to +125°C. It is designed for reflow soldering and is compatible with standard surface mount technology (SMT) assembly processes. The inductor is commonly used in conjunction with capacitors and other passive components to form resonant circuits, filters, and impedance matching networks. Its small size and high performance make it an ideal choice for miniaturized wireless devices and other high-frequency applications. The part is lead-free and RoHS compliant, meeting environmental regulations.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess