EN
  • EN
  • DE

GCM32DR71H335KA40L

Part No GCM32DR71H335KA40L
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994254-GCM32DR71H335KA40L
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM32DR71H335KA40L CAD Model

Description

The GCM32DR71H335KA40L is a Murata Electronics North America multilayer ceramic capacitor (MLCC). MLCCs are ubiquitous passive components used for various purposes in electronic circuits.

Applications:

  • Bypass capacitors: Used to filter out noise and provide a stable voltage supply to integrated circuits.
  • Decoupling capacitors: Placed close to ICs to provide a local energy source and reduce voltage fluctuations.
  • Smoothing capacitors: Used in power supplies to reduce ripple voltage.
  • Filtering capacitors: Used in filters to block or pass certain frequencies.
  • Timing circuits: Used in oscillators and timers to set the frequency or duration.

Features:

  • High Capacitance: 3.3µF capacitance value.
  • Voltage Rating: 50V DC voltage rating.
  • Temperature Characteristics: X7R dielectric, indicating stable performance over a wide temperature range (-55°C to +125°C).
  • Size: 1210 (3225 Metric) case size. This indicates the physical dimensions of the component, important for PCB layout.
  • Termination: RoHS compliant terminations (lead-free).

Benefits:

  • Stable Performance: X7R dielectric ensures capacitance remains relatively stable with changes in temperature, voltage, and frequency.
  • Compact Size: MLCCs offer high capacitance in a small form factor, allowing for miniaturization of electronic devices.
  • Reliable Operation: Murata is a reputable manufacturer known for producing high-quality and reliable components.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Additional Details:

The GCM32DR71H335KA40L is a surface mount device (SMD), meaning it is designed to be soldered directly onto the surface of a printed circuit board (PCB). The 1210 case size corresponds to a length of 0.12 inches and a width of 0.10 inches. The X7R dielectric offers a good balance between capacitance stability and size. This capacitor is well-suited for applications where a relatively large capacitance value is required in a small space, and where stable performance over a range of operating conditions is important. It is commonly used in power supplies, consumer electronics, and industrial equipment.

The part is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Essentra Components
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess