EN
  • EN
  • DE

LQBRL2012T4R7M

Part No LQBRL2012T4R7M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828242-LQBRL2012T4R7M
Ultra Librarian 3D Model Ultra Librarian LQBRL2012T4R7M CAD Model

Description

The LQBRL2012T4R7M is a wire-wound chip inductor manufactured by Taiyo Yuden, designed for high-frequency applications requiring a small form factor and reliable performance. It is well-suited for use in mobile devices, wireless communication systems, and other compact electronic products.

Applications:

  • High-Frequency Circuits: Used in impedance matching, filtering, and tuning circuits in RF and microwave applications.
  • Mobile Communications: Employed in smartphones, tablets, and other mobile devices for impedance matching and noise filtering.
  • Wireless Communication Systems: Suitable for use in Bluetooth, Wi-Fi, and other wireless communication modules.
  • RF Modules: Utilized in RF amplifiers, mixers, and oscillators to improve performance and stability.
  • Power Amplifiers: Used in power amplifier circuits for impedance matching and harmonic suppression.

Features:

  • Wire-Wound Construction: Provides high Q-factor and excellent self-resonant frequency (SRF).
  • Small Size: Compact 2012 (0805) form factor allows for high-density mounting on circuit boards.
  • High Reliability: Designed for stable operation under various environmental conditions.
  • Lead-Free Termination: Compliant with RoHS environmental standards, ensuring lead-free manufacturing.
  • Excellent SRF: High self-resonant frequency allows for operation in high-frequency circuits without performance degradation.

Benefits:

  • Improved Circuit Performance: High Q-factor ensures low losses and efficient signal transmission, improving circuit performance.
  • Space Saving: Small size allows for use in space-constrained applications, maximizing board real estate.
  • Reliable Operation: Designed for stable operation under various environmental conditions, ensuring long-term reliability.
  • Enhanced Signal Integrity: Excellent SRF ensures minimal signal distortion and improved signal integrity in high-frequency circuits.
  • Compliance with Environmental Standards: Lead-free termination ensures compliance with environmental regulations.

Technical Specifications: The LQBRL2012T4R7M has an inductance value of 4.7 μH. The inductor has a high Q-factor, which minimizes energy loss and ensures efficient signal transmission. Its self-resonant frequency (SRF) is optimized for high-frequency operation, and its small size allows for dense component placement on circuit boards. It is designed with a ceramic core to maintain stable performance over a wide temperature range.

Taiyo Yuden's LQBRL series inductors are well-regarded for their performance and reliability in high-frequency applications. The LQBRL2012T4R7M is an excellent choice for designers seeking a compact, high-performance inductor for their RF and wireless designs.

You May Also Be Interested in

Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1609 $57.9240
875+ $0.1321 $115.5875
1,355+ $0.1280 $173.4400
1,870+ $0.1238 $231.5060
2,415+ $0.1197 $289.0755
3,230+ $0.1073 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess