EN
  • EN
  • DE
  • IT

NR4018T3R3M

Part No NR4018T3R3M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 3.3UH 1.23A 84 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±20%
Current Rating 1.23A
Current - Saturation 2A
DC Resistance (DCR) 84 mOhm Max
Frequency - Self Resonant 44MHz
Temperature Range - Operating -25°C to 120°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.071" (1.80mm)
Win Source Part Number 045339-NR4018T3R3M
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian NR4018T3R3M CAD Model

Description

The NR4018T3R3M is a surface-mount inductor from Taiyo Yuden.

  • Characteristics: High inductance and a low DC resistance
  • Application: Power supply circuits
  • Size: Compact
  • Installation: Easy to install
  • Suitability: Portable electronic devices
  • Self-Resonant Frequency: 44MHz
  • Benefit: Reducing electromagnetic interference (EMI)
  • Compliance: RoHS compliant
  • Soldering: Suitable for use in lead-free soldering processes

You May Also Be Interested in

Laird-Signal Integrity Products
FIXED IND 100UH 450MA 1.495 OHM
Need more? Email Us
Murata Electronics North America
FIXED IND 100UH 100MA 4.55OHM SM
Lowest to $0.0917
Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us
TDK Corporation
FIXED IND 1.2NH 1.2A 30 MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 4.7MH 340MA 3.7 OHM TH
Lowest to $2.2797
EPCOS (TDK)
FIXED IND 1UH 4.15A 38 MOHM TH
Need more? Email Us
Bourns Inc.
FIXED IND 100UH 4A 80 MOHM TH
Need more? Email Us
Murata Electronics North America
FIXED IND 220UH 70MA 10.92OHM SM
Need more? Email Us
Eaton Bussmann
FIXED IND 1.5UH 23A 3.16MOHM SMD
Lowest to $2.2401

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0968 $56.1440
1,415+ $0.0794 $112.3510
2,185+ $0.0769 $168.0265
3,010+ $0.0745 $224.2450
3,890+ $0.0720 $280.0800
5,210+ $0.0645 $336.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,736 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess