EN
  • EN
  • DE

NRH3012TR4R7MN

Part No NRH3012TR4R7MN
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832794-NRH3012TR4R7MN
Ultra Librarian 3D Model Ultra Librarian NRH3012TR4R7MN CAD Model

Description

The NRH3012TR4R7MN is a shielded power inductor manufactured by Taiyo Yuden. It's designed for use in DC-DC converters and power supply circuits. This inductor features a magnetically shielded construction, which minimizes electromagnetic interference (EMI) and allows for high-density mounting. It is characterized by its compact size, high efficiency, and excellent current handling capabilities.

Applications

  • DC-DC converters: Step-up, step-down, and inverting converters.
  • Power supplies: Regulated power supplies for electronic devices.
  • Portable devices: Smartphones, tablets, and other battery-powered devices.
  • LED lighting: Powering LED drivers.
  • Point of Load (POL) converters: Providing power to specific components on a circuit board.

Features

  • Shielded construction: Minimizes EMI and allows for high-density mounting.
  • Compact size: Space-saving design for small electronic devices.
  • High current handling: Capable of handling high currents without saturation.
  • Low DC resistance (DCR): Reduces power loss and improves efficiency.
  • Excellent temperature stability: Operates reliably over a wide temperature range.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Reduced EMI: Shielded construction minimizes interference with other components.
  • High efficiency: Low DCR reduces power loss and improves overall efficiency.
  • Small size: Saves space on the circuit board.
  • Reliable performance: Excellent temperature stability ensures consistent performance.
  • Easy to solder: Designed for easy soldering and assembly.

The NRH3012TR4R7MN is designed for automated pick and place assembly. The "4R7" in the part number likely indicates an inductance value of 4.7µH. Further detailed specifications should be obtained from the manufacturer's datasheet. This inductor is a reliable and efficient choice for a wide range of power supply applications where space is at a premium and EMI is a concern.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess